Nexperia B.V. Zener Diode Arrays PZU5.1DB2,115

Description
Zener Diode Array 2 Independent 5.1V 250mW ±2% 5-TSSOP
Request a Quote Datasheet
Description
Zener Diode Array 2 Independent 5.1V 250mW ±2% 5-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diode Arrays - PZU5.1DB2,115-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
PZU5.1DB2,115-ND
Zener Diode Arrays PZU5.1DB2,115-ND
Zener Diode Array 2 Independent 5.1V 250mW ±2% 5-TSSOP

Zener Diode Array 2 Independent 5.1V 250mW ±2% 5-TSSOP

Buy Now Datasheet
Singapore, Singapore
5.1V Zener Diode
295-PZU5.1DB2,115
5.1V Zener Diode 295-PZU5.1DB2,115
DIODE ZENER ARRAY 5.1V 5TSSOP Product overview: PZU5.1DB2,115 from Nexperia is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.1V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.1V, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-PZU5.1DB2,115 can be used for catalog matching and distributor lookup.

DIODE ZENER ARRAY 5.1V 5TSSOP Product overview: PZU5.1DB2,115 from Nexperia is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.1V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.1V, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-PZU5.1DB2,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Arrays - PZU5.1DB2,115 - 890550-PZU5.1DB2,115 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Arrays - PZU5.1DB2,115
890550-PZU5.1DB2,115
Diodes - Zener - Arrays - PZU5.1DB2,115 890550-PZU5.1DB2,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 890550-PZU5.1DB2,115 Operating Temperature Range: -55°C ~ 150°C Features: Zener Diode Array 2 Independent 5.1 V 250 mW ±2% 5-TSSOP Package: Reel - TR Package: 5-TSSOP, SC-70-5, SOT-353 Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: 5-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: 934061537115, PZU5.1DB2 T/R, PZU5.1DB2 T/R-ND

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 890550-PZU5.1DB2,115
Operating Temperature Range: -55°C ~ 150°C
Features: Zener Diode Array 2 Independent 5.1 V 250 mW ±2% 5-TSSOP
Package: Reel - TR
Package: 5-TSSOP, SC-70-5, SOT-353
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: 5-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: 934061537115, PZU5.1DB2 T/R, PZU5.1DB2 T/R-ND

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - PZU5.1DB2,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
PZU5.1DB2,115
Discrete Semiconductor Products - Diodes - Zener PZU5.1DB2,115
DIODE ZENER ARRAY 5.1V 5TSSOP

DIODE ZENER ARRAY 5.1V 5TSSOP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Zener Diodes Diode Arrays Zener Diodes
Product Number PZU5.1DB2,115-ND 295-PZU5.1DB2,115 890550-PZU5.1DB2,115 PZU5.1DB2,115
Product Name Zener Diode Arrays 5.1V Zener Diode Diodes - Zener - Arrays - PZU5.1DB2,115 Discrete Semiconductor Products - Diodes - Zener
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package SOT353; 5-TSSOP, SC-70-5, SOT-353 Tape & Reel (TR) 5-TSSOP 5-TSSOP
RoHS Compliant RoHS
ZZT 60 ohms 60 ohms
Unlock Full Specs
to access all available technical data