Nexperia PZU5.1B3 - Zener Diode, 5.26V, 2%, 0.31W, Unidirectional, SOD2
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 890548-PZU5.1B3,115
Operating Temperature Range: -65°C ~ 150°C
Features: Zener Diode 5.1 V 310 mW ±2% Surface Mount SOD-323F
Package: SC-90, SOD-323F
Package: Reel - TR
Mounting: Surface Mount
Family Name: PZU5.1
Categories: Discrete Semiconductor Products
Case / Package: SOD-323F
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: 568-3921-1, 568-3921-1-ND, 1727-3749-1, 568-3921-2-ND, PZU5.1B3 T/R, 568-3921-6-ND, 1727-3749-2, 934059841115, 568-3921-6, 1727-3749-6, 568-3921-2
Zener Diode 5.1V 310mW ±2% Surface Mount SOD-323F
DIODE ZENER 5.1V 310MW SOD323F
ZENER DIODES ROHS COMPLIANT: YES
| Rochester Electronics | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | PZU5.1B3,115 | 890548-PZU5.1B3,115 | 1727-3749-2-ND | PZU5.1B3,115 | 29AK4438 |
| Product Name | Diodes - Zener - Single - PZU5.1B3,115 | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes Rohs Compliant Nexperia | |
| Life Cycle Stage | Active | Removed; Obsolete | |||
| Package | SOD323F | SOD-323; SOD-323F | SOD-323; SOD-323F | ||
| RoHS Compliant | RoHS | RoHS | |||
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |