Nexperia B.V. Zener voltage regulator diodes PZU5.1B2A-QX

Description
General-purpose Zener diodes in a SOD323 (SC-76) very small Surface-Mounted Device (SMD) plastic package. Features and benefits Non-repetitive peak reverse power dissipation: PZSM ≤ 40 W Total power dissipation: Ptot ≤ 320 mW Tolerance series: B: approximately ±5 % B1, B2, B3: approximately ±2 % Wide working voltage range: nominal 2.4 V to 51 V (E24 range) Low reverse current IR range Small plastic package suitable for surface-mounted design PZU5.1BA-Q - 10BA-Q: Very low dynamic impedances at low currents, very low leakage current, hard breakdown knee PZU11B2A-Q-51BA-Q: Intentional minor rise of leakage current for optimized fast switching and noise reduction [Ref. AN90031] Qualified according to AEC-Q101 and recommended for use in automotive applications Applications General regulation functions
Request a Quote Datasheet
Description
General-purpose Zener diodes in a SOD323 (SC-76) very small Surface-Mounted Device (SMD) plastic package. Features and benefits Non-repetitive peak reverse power dissipation: PZSM ≤ 40 W Total power dissipation: Ptot ≤ 320 mW Tolerance series: B: approximately ±5 % B1, B2, B3: approximately ±2 % Wide working voltage range: nominal 2.4 V to 51 V (E24 range) Low reverse current IR range Small plastic package suitable for surface-mounted design PZU5.1BA-Q - 10BA-Q: Very low dynamic impedances at low currents, very low leakage current, hard breakdown knee PZU11B2A-Q-51BA-Q: Intentional minor rise of leakage current for optimized fast switching and noise reduction [Ref. AN90031] Qualified according to AEC-Q101 and recommended for use in automotive applications Applications General regulation functions
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener voltage regulator diodes - PZU5.1B2A-QX - Nexperia B.V.
Nijmegen, Netherlands
Zener voltage regulator diodes
PZU5.1B2A-QX
Zener voltage regulator diodes PZU5.1B2A-QX
General-purpose Zener diodes in a SOD323 (SC-76) very small Surface-Mounted Device (SMD) plastic package. Features and benefits Non-repetitive peak reverse power dissipation: PZSM ≤ 40 W Total power dissipation: Ptot ≤ 320 mW Tolerance series: B: approximately ±5 % B1, B2, B3: approximately ±2 % Wide working voltage range: nominal 2.4 V to 51 V (E24 range) Low reverse current IR range Small plastic package suitable for surface-mounted design PZU5.1BA-Q - 10BA-Q: Very low dynamic impedances at low currents, very low leakage current, hard breakdown knee PZU11B2A-Q-51BA-Q: Intentional minor rise of leakage current for optimized fast switching and noise reduction [Ref. AN90031] Qualified according to AEC-Q101 and recommended for use in automotive applications Applications General regulation functions

General-purpose Zener diodes in a SOD323 (SC-76) very small Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Non-repetitive peak reverse power dissipation: PZSM ≤ 40 W
  • Total power dissipation: Ptot ≤ 320 mW
  • Tolerance series:
    • B: approximately ±5 %
    • B1, B2, B3: approximately ±2 %
  • Wide working voltage range: nominal 2.4 V to 51 V (E24 range)
  • Low reverse current IR range
  • Small plastic package suitable for surface-mounted design
  • PZU5.1BA-Q - 10BA-Q: Very low dynamic impedances at low currents, very low leakage current, hard breakdown knee
  • PZU11B2A-Q-51BA-Q: Intentional minor rise of leakage current for optimized fast switching and noise reduction [Ref. AN90031]
  • Qualified according to AEC-Q101 and recommended for use in automotive applications

Applications

  • General regulation functions
Supplier's Site Datasheet
Single Zener Diodes - 1727-PZU5.1B2A-QXTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-PZU5.1B2A-QXTR-ND
Single Zener Diodes 1727-PZU5.1B2A-QXTR-ND
DIODE ZENER 5.09V 320MW SOD323

DIODE ZENER 5.09V 320MW SOD323

Buy Now Datasheet
Single Zener Diodes - 1727-PZU5.1B2A-QXDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-PZU5.1B2A-QXDKR-ND
Single Zener Diodes 1727-PZU5.1B2A-QXDKR-ND
DIODE ZENER 5.09V 320MW SOD323

DIODE ZENER 5.09V 320MW SOD323

Buy Now Datasheet
Single Zener Diodes - 1727-PZU5.1B2A-QXCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-PZU5.1B2A-QXCT-ND
Single Zener Diodes 1727-PZU5.1B2A-QXCT-ND
DIODE ZENER 5.09V 320MW SOD323

DIODE ZENER 5.09V 320MW SOD323

Buy Now Datasheet
Single Zener Diodes - PZU5.1B2A-QX - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
PZU5.1B2A-QX
Single Zener Diodes PZU5.1B2A-QX
PZU5.1B2A-Q/SOD323/S OD2

PZU5.1B2A-Q/SOD323/SOD2

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. DigiKey ODG (Origin Data Global)
Product Category Zener Diodes Diodes Diodes
Product Number PZU5.1B2A-QX 1727-PZU5.1B2A-QXTR-ND PZU5.1B2A-QX
Product Name Zener voltage regulator diodes Single Zener Diodes Single Zener Diodes
Package SOD-323; SOD323 SOD323
RoHS Compliant RoHS
PD 320 milliwatts
Unlock Full Specs
to access all available technical data