Nexperia B.V. Zener voltage regulator diodes in a SOD323F package PZU43BX

Description
General-purpose Zener diodes in a SOD323F (SC-90) very small and flat lead Surface Mounted Device (SMD) plastic package. Features and benefits Total power dissipation: 550 mW Tolerance series: B: approximately 5 %; B1, B2, B3: sequential, approximately 2 % Small plastic package suitable for surface mounted design Wide working voltage range: nominal 2.4 V to 51 V Very low leakage current for a given reverse voltage for types PZU5.1B - PZU10B PZU5.1B2 - 10B: Very low dynamic impedances at low currents, very low leakage current, hard breakdown knee PZU11B2 - 51B: Intentional minor rise of leakage current for optimized fast switching and noise reduction [Ref. AN90031] AEC-Q101 qualified Applications General regulation functions
Request a Quote Datasheet
Description
General-purpose Zener diodes in a SOD323F (SC-90) very small and flat lead Surface Mounted Device (SMD) plastic package. Features and benefits Total power dissipation: 550 mW Tolerance series: B: approximately 5 %; B1, B2, B3: sequential, approximately 2 % Small plastic package suitable for surface mounted design Wide working voltage range: nominal 2.4 V to 51 V Very low leakage current for a given reverse voltage for types PZU5.1B - PZU10B PZU5.1B2 - 10B: Very low dynamic impedances at low currents, very low leakage current, hard breakdown knee PZU11B2 - 51B: Intentional minor rise of leakage current for optimized fast switching and noise reduction [Ref. AN90031] AEC-Q101 qualified Applications General regulation functions
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener voltage regulator diodes in a SOD323F package - PZU43BX - Nexperia B.V.
Nijmegen, Netherlands
Zener voltage regulator diodes in a SOD323F package
PZU43BX
Zener voltage regulator diodes in a SOD323F package PZU43BX
General-purpose Zener diodes in a SOD323F (SC-90) very small and flat lead Surface Mounted Device (SMD) plastic package. Features and benefits Total power dissipation: 550 mW Tolerance series: B: approximately 5 %; B1, B2, B3: sequential, approximately 2 % Small plastic package suitable for surface mounted design Wide working voltage range: nominal 2.4 V to 51 V Very low leakage current for a given reverse voltage for types PZU5.1B - PZU10B PZU5.1B2 - 10B: Very low dynamic impedances at low currents, very low leakage current, hard breakdown knee PZU11B2 - 51B: Intentional minor rise of leakage current for optimized fast switching and noise reduction [Ref. AN90031] AEC-Q101 qualified Applications General regulation functions

General-purpose Zener diodes in a SOD323F (SC-90) very small and flat lead Surface Mounted Device (SMD) plastic package.

Features and benefits

  • Total power dissipation: 550 mW
  • Tolerance series: B: approximately 5 %; B1, B2, B3: sequential, approximately 2 %
  • Small plastic package suitable for surface mounted design
  • Wide working voltage range: nominal 2.4 V to 51 V
  • Very low leakage current for a given reverse voltage for types PZU5.1B - PZU10B
  • PZU5.1B2 - 10B: Very low dynamic impedances at low currents, very low leakage current, hard breakdown knee
  • PZU11B2 - 51B: Intentional minor rise of leakage current for optimized fast switching and noise reduction [Ref. AN90031]
  • AEC-Q101 qualified

Applications

  • General regulation functions
Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V.
Product Category Zener Diodes
Product Number PZU43BX
Product Name Zener voltage regulator diodes in a SOD323F package
Package SOD-323; SOD323F
Unlock Full Specs
to access all available technical data