Nexperia B.V. Single Zener diodes PZU4.7B2L,315

Description
General-purpose Zener diodes in SOD882 leadless ultra small Surface-Mounted Device (SMD) plastic package. Features and benefits Non-repetitive peak reverse power dissipation: PZSM ≤ 40 W Low reverse current IR range Total power dissipation: Ptot ≤ 250 mW Small plastic package suitable for surface-mounted design Tolerance series:B: approximately +-5 pct;B2: approximately +-2 pct AEC-Q101 qualified Wide working voltage range:nominal 2.4 V to 36 V (E24 range) Applications General regulation functions
Request a Quote
Description
General-purpose Zener diodes in SOD882 leadless ultra small Surface-Mounted Device (SMD) plastic package. Features and benefits Non-repetitive peak reverse power dissipation: PZSM ≤ 40 W Low reverse current IR range Total power dissipation: Ptot ≤ 250 mW Small plastic package suitable for surface-mounted design Tolerance series:B: approximately +-5 pct;B2: approximately +-2 pct AEC-Q101 qualified Wide working voltage range:nominal 2.4 V to 36 V (E24 range) Applications General regulation functions
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Single Zener diodes in a SOD882 leadless ultra small SMD plastic package with a nominal voltage of 4.7 V, ±2 % tolerance (B2 series), non-repetitive peak reverse power dissipation of 40 W, total power dissipation of 250 mW on a standard FR4 PCB, and AEC-Q101 qualification.

Datasheet Summary
Powered by GS/AI

Single Zener diodes in a SOD882 leadless ultra small SMD plastic package with a nominal voltage of 4.7 V, ±2 % tolerance (B2 series), non-repetitive peak reverse power dissipation of 40 W, total power dissipation of 250 mW on a standard FR4 PCB, and AEC-Q101 qualification.

Suppliers

Company
Product
Description
Supplier Links
Single Zener diodes - PZU4.7B2L,315 - Nexperia B.V.
Nijmegen, Netherlands
Single Zener diodes
PZU4.7B2L,315
Single Zener diodes PZU4.7B2L,315
General-purpose Zener diodes in SOD882 leadless ultra small Surface-Mounted Device (SMD) plastic package. Features and benefits Non-repetitive peak reverse power dissipation: PZSM ≤ 40 W Low reverse current IR range Total power dissipation: Ptot ≤ 250 mW Small plastic package suitable for surface-mounted design Tolerance series:B: approximately +-5 pct;B2: approximately +-2 pct AEC-Q101 qualified Wide working voltage range:nominal 2.4 V to 36 V (E24 range) Applications General regulation functions

General-purpose Zener diodes in SOD882 leadless ultra small Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Non-repetitive peak reverse power dissipation: PZSM ≤ 40 W
  • Low reverse current IR range
  • Total power dissipation: Ptot ≤ 250 mW
  • Small plastic package suitable for surface-mounted design
  • Tolerance series:B: approximately +-5 pct;B2: approximately +-2 pct
  • AEC-Q101 qualified
  • Wide working voltage range:nominal 2.4 V to 36 V (E24 range)

Applications

  • General regulation functions
Supplier's Site Datasheet
Singapore, Singapore
4.7V 250MW Zener Diode
287-PZU4.7B2L,315
4.7V 250MW Zener Diode 287-PZU4.7B2L,315
DIODE ZENER 4.7V 250MW DFN1006-2 Product overview: PZU4.7B2L,315 from Nexperia is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.7V, 250MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.7V, 250MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-PZU4.7B2L,315 can be used for catalog matching and distributor lookup.

DIODE ZENER 4.7V 250MW DFN1006-2 Product overview: PZU4.7B2L,315 from Nexperia is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.7V, 250MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.7V, 250MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-PZU4.7B2L,315 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - 1727-PZU4.7B2L,315CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-PZU4.7B2L,315CT-ND
Single Zener Diodes 1727-PZU4.7B2L,315CT-ND
Zener Diode 4.7V 250mW ±2% Surface Mount DFN1006-2

Zener Diode 4.7V 250mW ±2% Surface Mount DFN1006-2

Buy Now Datasheet
Single Zener Diodes - 1727-PZU4.7B2L,315DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-PZU4.7B2L,315DKR-ND
Single Zener Diodes 1727-PZU4.7B2L,315DKR-ND
Zener Diode 4.7V 250mW ±2% Surface Mount DFN1006-2

Zener Diode 4.7V 250mW ±2% Surface Mount DFN1006-2

Buy Now Datasheet
Single Zener Diodes - 1727-PZU4.7B2L,315TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-PZU4.7B2L,315TR-ND
Single Zener Diodes 1727-PZU4.7B2L,315TR-ND
Zener Diode 4.7V 250mW ±2% Surface Mount DFN1006-2

Zener Diode 4.7V 250mW ±2% Surface Mount DFN1006-2

Buy Now Datasheet
Diodes - Zener - Single - PZU4.7B2L,315 - 1090943-PZU4.7B2L,315 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - PZU4.7B2L,315
1090943-PZU4.7B2L,315
Diodes - Zener - Single - PZU4.7B2L,315 1090943-PZU4.7B2L,315
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1090943-PZU4.7B2L,31 5 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2% Voltage - Forward (Vf) (Max) @ If: 1.1V @ 100mA Current - Reverse Leakage @ Vr: 2μA @ 1V Voltage - Zener (Nom) (Vz): 4.7V Impedance (Max) (Zzt): 80 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: DFN1006-2 Maximum Power Dissipation: 250mW Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1090943-PZU4.7B2L,315
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 100mA
Current - Reverse Leakage @ Vr: 2μA @ 1V
Voltage - Zener (Nom) (Vz): 4.7V
Impedance (Max) (Zzt): 80 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: DFN1006-2
Maximum Power Dissipation: 250mW
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - PZU4.7B2L,315 - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 4.7V V(Z), 2%, 0.25W, Silicon, Unidirectional

Zener Diode, 4.7V V(Z), 2%, 0.25W, Silicon, Unidirectional

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - PZU4.7B2L,315 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
PZU4.7B2L,315
Discrete Semiconductor Products - Diodes - Zener PZU4.7B2L,315
DIODE ZENER 4.7V 250MW DFN1006-2

DIODE ZENER 4.7V 250MW DFN1006-2

Supplier's Site
Zener Diodes Rohs Compliant Nexperia - 29AK4429 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diodes Rohs Compliant Nexperia
29AK4429
Zener Diodes Rohs Compliant Nexperia 29AK4429
ZENER DIODES ROHS COMPLIANT: YES

ZENER DIODES ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number PZU4.7B2L,315 287-PZU4.7B2L,315 1727-PZU4.7B2L,315CT-ND 1090943-PZU4.7B2L,315 PZU4.7B2L,315 PZU4.7B2L,315 29AK4429
Product Name Single Zener diodes 4.7V 250MW Zener Diode Single Zener Diodes Diodes - Zener - Single - PZU4.7B2L,315 Discrete Semiconductor Products - Diodes - Zener Zener Diodes Rohs Compliant Nexperia
Package SOD882 SOD882 Tape & Reel (TR) DFN1006-2 SOD882 DFN1006-2
RoHS Compliant RoHS RoHS RoHS RoHS
PD 250 milliwatts 250 milliwatts 250 milliwatts
Tj 150 C (302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data