Nexperia B.V. Zener voltage regulator diodes PZU4.7B2A-QX

Description
General-purpose Zener diodes in a SOD323 (SC-76) very small Surface-Mounted Device (SMD) plastic package. Features and benefits Non-repetitive peak reverse power dissipation: PZSM ≤ 40 W Total power dissipation: Ptot ≤ 320 mW Tolerance series: B: approximately ±5 % B1, B2, B3: approximately ±2 % Wide working voltage range: nominal 2.4 V to 51 V (E24 range) Low reverse current IR range Small plastic package suitable for surface-mounted design PZU5.1BA-Q - 10BA-Q: Very low dynamic impedances at low currents, very low leakage current, hard breakdown knee PZU11B2A-Q-51BA-Q: Intentional minor rise of leakage current for optimized fast switching and noise reduction [Ref. AN90031] Qualified according to AEC-Q101 and recommended for use in automotive applications Applications General regulation functions
Request a Quote
Description
General-purpose Zener diodes in a SOD323 (SC-76) very small Surface-Mounted Device (SMD) plastic package. Features and benefits Non-repetitive peak reverse power dissipation: PZSM ≤ 40 W Total power dissipation: Ptot ≤ 320 mW Tolerance series: B: approximately ±5 % B1, B2, B3: approximately ±2 % Wide working voltage range: nominal 2.4 V to 51 V (E24 range) Low reverse current IR range Small plastic package suitable for surface-mounted design PZU5.1BA-Q - 10BA-Q: Very low dynamic impedances at low currents, very low leakage current, hard breakdown knee PZU11B2A-Q-51BA-Q: Intentional minor rise of leakage current for optimized fast switching and noise reduction [Ref. AN90031] Qualified according to AEC-Q101 and recommended for use in automotive applications Applications General regulation functions
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PZU4.7B2A-QX is a Zener voltage regulator diode in a SOD323 (SC-76) surface-mounted plastic package measuring 1.7 mm × 1.25 mm × 0.95 mm. It belongs to the PZUxBA-Q series with a nominal zener voltage of 4.7 V and a tolerance of approximately ±2 % as specified by the B2 series. The device has a total power dissipation of 320 mW when mounted on a standard FR4 PCB, a non-repetitive peak reverse power dissipation of 40 W, and operates with a junction temperature up to 150 °C. It is qualified to AEC-Q101 and intended for automotive applications.

Datasheet Summary
Powered by GS/AI

The PZU4.7B2A-QX is a Zener voltage regulator diode in a SOD323 (SC-76) surface-mounted plastic package measuring 1.7 mm × 1.25 mm × 0.95 mm. It belongs to the PZUxBA-Q series with a nominal zener voltage of 4.7 V and a tolerance of approximately ±2 % as specified by the B2 series. The device has a total power dissipation of 320 mW when mounted on a standard FR4 PCB, a non-repetitive peak reverse power dissipation of 40 W, and operates with a junction temperature up to 150 °C. It is qualified to AEC-Q101 and intended for automotive applications.

Suppliers

Company
Product
Description
Supplier Links
Zener voltage regulator diodes - PZU4.7B2A-QX - Nexperia B.V.
Nijmegen, Netherlands
Zener voltage regulator diodes
PZU4.7B2A-QX
Zener voltage regulator diodes PZU4.7B2A-QX
General-purpose Zener diodes in a SOD323 (SC-76) very small Surface-Mounted Device (SMD) plastic package. Features and benefits Non-repetitive peak reverse power dissipation: PZSM ≤ 40 W Total power dissipation: Ptot ≤ 320 mW Tolerance series: B: approximately ±5 % B1, B2, B3: approximately ±2 % Wide working voltage range: nominal 2.4 V to 51 V (E24 range) Low reverse current IR range Small plastic package suitable for surface-mounted design PZU5.1BA-Q - 10BA-Q: Very low dynamic impedances at low currents, very low leakage current, hard breakdown knee PZU11B2A-Q-51BA-Q: Intentional minor rise of leakage current for optimized fast switching and noise reduction [Ref. AN90031] Qualified according to AEC-Q101 and recommended for use in automotive applications Applications General regulation functions

General-purpose Zener diodes in a SOD323 (SC-76) very small Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Non-repetitive peak reverse power dissipation: PZSM ≤ 40 W
  • Total power dissipation: Ptot ≤ 320 mW
  • Tolerance series:
    • B: approximately ±5 %
    • B1, B2, B3: approximately ±2 %
  • Wide working voltage range: nominal 2.4 V to 51 V (E24 range)
  • Low reverse current IR range
  • Small plastic package suitable for surface-mounted design
  • PZU5.1BA-Q - 10BA-Q: Very low dynamic impedances at low currents, very low leakage current, hard breakdown knee
  • PZU11B2A-Q-51BA-Q: Intentional minor rise of leakage current for optimized fast switching and noise reduction [Ref. AN90031]
  • Qualified according to AEC-Q101 and recommended for use in automotive applications

Applications

  • General regulation functions
Supplier's Site Datasheet
Single Zener Diodes - 1727-PZU4.7B2A-QXCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-PZU4.7B2A-QXCT-ND
Single Zener Diodes 1727-PZU4.7B2A-QXCT-ND
DIODE ZENER 4.65V 320MW SOD323

DIODE ZENER 4.65V 320MW SOD323

Buy Now Datasheet
Single Zener Diodes - 1727-PZU4.7B2A-QXTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-PZU4.7B2A-QXTR-ND
Single Zener Diodes 1727-PZU4.7B2A-QXTR-ND
DIODE ZENER 4.65V 320MW SOD323

DIODE ZENER 4.65V 320MW SOD323

Buy Now Datasheet
Single Zener Diodes - 1727-PZU4.7B2A-QXDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-PZU4.7B2A-QXDKR-ND
Single Zener Diodes 1727-PZU4.7B2A-QXDKR-ND
DIODE ZENER 4.65V 320MW SOD323

DIODE ZENER 4.65V 320MW SOD323

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey
Product Category Zener Diodes Diodes
Product Number PZU4.7B2A-QX 1727-PZU4.7B2A-QXCT-ND
Product Name Zener voltage regulator diodes Single Zener Diodes
Package SOD-323; SOD323 SOD323
Unlock Full Specs
to access all available technical data