General-purpose Zener diodes in a SOD323F (SC-90) very small and flat lead Surface Mounted Device (SMD) plastic package.
Features and benefits
Applications
DIODE ZENER 4.7V 310MW SOD323F
Zener Diode 4.7V 310mW ±2% Surface Mount SOD-323F
DIODE ZENER 4.7V 310MW SOD323F
DIODE ZENER 4.7V 310MW SOD323F
ZENER DIODES ROHS COMPLIANT: YES
| Nexperia B.V. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | PZU4.7B2,135 | 1727-PZU4.7B2,135DKR-ND | PZU4.7B2,135 | 29AK4428 |
| Product Name | Zener voltage regulator diodes in a SOD323F package | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes Rohs Compliant Nexperia |
| Package | SOD-323; SOD323F SOD323F | SOD-323; SOD-323F | ||
| RoHS Compliant | RoHS | RoHS | ||
| PD | 310 milliwatts | |||
| Tj | 150 C (302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |