Nexperia B.V. 4.7V 320MW Zener Diode PZU4.7B1A,115

Description
DIODE ZENER 4.7V 320MW SOD323 Product overview: PZU4.7B1A,115 from Nexperia is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.7V, 320MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.7V, 320MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-PZU4.7B1A,115 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 4.7V 320MW SOD323 Product overview: PZU4.7B1A,115 from Nexperia is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.7V, 320MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.7V, 320MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-PZU4.7B1A,115 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
4.7V 320MW Zener Diode
287-PZU4.7B1A,115
4.7V 320MW Zener Diode 287-PZU4.7B1A,115
DIODE ZENER 4.7V 320MW SOD323 Product overview: PZU4.7B1A,115 from Nexperia is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.7V, 320MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.7V, 320MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-PZU4.7B1A,115 can be used for catalog matching and distributor lookup.

DIODE ZENER 4.7V 320MW SOD323 Product overview: PZU4.7B1A,115 from Nexperia is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.7V, 320MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.7V, 320MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-PZU4.7B1A,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - PZU4.7B1A,115 - 1090944-PZU4.7B1A,115 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - PZU4.7B1A,115
1090944-PZU4.7B1A,115
Diodes - Zener - Single - PZU4.7B1A,115 1090944-PZU4.7B1A,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1090944-PZU4.7B1A,11 5 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2% Voltage - Forward (Vf) (Max) @ If: 1.1V @ 100mA Current - Reverse Leakage @ Vr: 2μA @ 1V Voltage - Zener (Nom) (Vz): 4.7V Impedance (Max) (Zzt): 80 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOD-323 Maximum Power Dissipation: 320mW Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Sufficient

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1090944-PZU4.7B1A,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 100mA
Current - Reverse Leakage @ Vr: 2μA @ 1V
Voltage - Zener (Nom) (Vz): 4.7V
Impedance (Max) (Zzt): 80 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOD-323
Maximum Power Dissipation: 320mW
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Zener Diodes - 1727-8219-2-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-8219-2-ND
Single Zener Diodes 1727-8219-2-ND
Zener Diode 4.7V 320mW ±2% Surface Mount SOD-323

Zener Diode 4.7V 320mW ±2% Surface Mount SOD-323

Buy Now Datasheet
 - PZU4.7B1A,115 - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 4.7V V(Z), 2%, 0.32W, Silicon, Unidirectional

Zener Diode, 4.7V V(Z), 2%, 0.32W, Silicon, Unidirectional

Supplier's Site Datasheet
Single Zener Diodes - PZU4.7B1A,115 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
PZU4.7B1A,115
Single Zener Diodes PZU4.7B1A,115
DIODE ZENER 4.7V 320MW SOD323

DIODE ZENER 4.7V 320MW SOD323

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - PZU4.7B1A,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
PZU4.7B1A,115
Discrete Semiconductor Products - Diodes - Zener PZU4.7B1A,115
DIODE ZENER 4.7V 320MW SOD323

DIODE ZENER 4.7V 320MW SOD323

Supplier's Site
Zener Diodes Rohs Compliant Nexperia - 29AK4427 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diodes Rohs Compliant Nexperia
29AK4427
Zener Diodes Rohs Compliant Nexperia 29AK4427
ZENER DIODES ROHS COMPLIANT: YES

ZENER DIODES ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Rochester Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-PZU4.7B1A,115 1090944-PZU4.7B1A,115 1727-8219-2-ND PZU4.7B1A,115 PZU4.7B1A,115 PZU4.7B1A,115 29AK4427
Product Name 4.7V 320MW Zener Diode Diodes - Zener - Single - PZU4.7B1A,115 Single Zener Diodes Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diodes Rohs Compliant Nexperia
Package Tape & Reel (TR) SOD-323; SOD-323 SOD323 SOD-323; SC-76, SOD-323; SC-76 SOD-323; SOD-323
RoHS Compliant RoHS RoHS RoHS
VZ 4.51 volts 4.7 volts 4.7 volts 4.7 volts
ZZT 80 ohms 80 ohms 80 ohms 80 ohms
Unlock Full Specs
to access all available technical data