Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1090945-PZU4.7B1,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 100mA
Current - Reverse Leakage @ Vr: 2μA @ 1V
Voltage - Zener (Nom) (Vz): 4.7V
Impedance (Max) (Zzt): 80 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-323F
Maximum Power Dissipation: 310mW
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Sufficient
DIODE ZENER 4.7V 310MW SOD323F Product overview: PZU4.7B1,115 from Nexperia is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.7V, 310MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.7V, 310MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-PZU4.7B1,115 can be used for catalog matching and distributor lookup.
Nexperia PZU4.7B1 - Zener Diode, 4.52V, 2%, 0.31W, Unidirectional, SOD2
Zener Diode 4.7V 310mW ±2% Surface Mount SOD-323F
ZENER DIODES ROHS COMPLIANT: YES
DIODE ZENER 4.7V 310MW SOD323F
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1090945-PZU4.7B1,115 | 287-PZU4.7B1,115 | PZU4.7B1,115 | 1727-3743-2-ND | 29AK4426 | PZU4.7B1,115 |
| Product Name | Diodes - Zener - Single - PZU4.7B1,115 | 4.7V 310MW Zener Diode | Single Zener Diodes | Zener Diodes Rohs Compliant Nexperia | Discrete Semiconductor Products - Diodes - Zener | |
| Life Cycle Stage | Active | Active | Active | |||
| Package | SOD-323; SOD-323F | Tape & Reel (TR) | SOD323F | SOD-323; SOD-323F | ||
| VZ | 4.7 volts | 4.7 volts | 4.7 volts | |||
| ZZT | 80 ohms | 80 ohms | 80 ohms |