Nexperia B.V. Single Zener diodes PZU4.3BL,315

Description
General-purpose Zener diodes in SOD882 leadless ultra small Surface-Mounted Device (SMD) plastic package. Features and benefits Non-repetitive peak reverse power dissipation: PZSM ≤ 40 W Low reverse current IR range Total power dissipation: Ptot ≤ 250 mW Small plastic package suitable for surface-mounted design Tolerance series:B: approximately +-5 pct;B2: approximately +-2 pct AEC-Q101 qualified Wide working voltage range:nominal 2.4 V to 36 V (E24 range) Applications General regulation functions
Request a Quote
Description
General-purpose Zener diodes in SOD882 leadless ultra small Surface-Mounted Device (SMD) plastic package. Features and benefits Non-repetitive peak reverse power dissipation: PZSM ≤ 40 W Low reverse current IR range Total power dissipation: Ptot ≤ 250 mW Small plastic package suitable for surface-mounted design Tolerance series:B: approximately +-5 pct;B2: approximately +-2 pct AEC-Q101 qualified Wide working voltage range:nominal 2.4 V to 36 V (E24 range) Applications General regulation functions
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Single Zener diodes in a SOD882 leadless ultra small Surface-Mounted Device (SMD) plastic package with a nominal voltage of 4.3 V, non-repetitive peak reverse power dissipation of 40 W, total power dissipation of 250 mW, and a tolerance of approximately ±5%. The device is AEC-Q101 qualified and suitable for general regulation applications.

Datasheet Summary
Powered by GS/AI

Single Zener diodes in a SOD882 leadless ultra small Surface-Mounted Device (SMD) plastic package with a nominal voltage of 4.3 V, non-repetitive peak reverse power dissipation of 40 W, total power dissipation of 250 mW, and a tolerance of approximately ±5%. The device is AEC-Q101 qualified and suitable for general regulation applications.

Suppliers

Company
Product
Description
Supplier Links
Single Zener diodes - PZU4.3BL,315 - Nexperia B.V.
Nijmegen, Netherlands
Single Zener diodes
PZU4.3BL,315
Single Zener diodes PZU4.3BL,315
General-purpose Zener diodes in SOD882 leadless ultra small Surface-Mounted Device (SMD) plastic package. Features and benefits Non-repetitive peak reverse power dissipation: PZSM ≤ 40 W Low reverse current IR range Total power dissipation: Ptot ≤ 250 mW Small plastic package suitable for surface-mounted design Tolerance series:B: approximately +-5 pct;B2: approximately +-2 pct AEC-Q101 qualified Wide working voltage range:nominal 2.4 V to 36 V (E24 range) Applications General regulation functions

General-purpose Zener diodes in SOD882 leadless ultra small Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Non-repetitive peak reverse power dissipation: PZSM ≤ 40 W
  • Low reverse current IR range
  • Total power dissipation: Ptot ≤ 250 mW
  • Small plastic package suitable for surface-mounted design
  • Tolerance series:B: approximately +-5 pct;B2: approximately +-2 pct
  • AEC-Q101 qualified
  • Wide working voltage range:nominal 2.4 V to 36 V (E24 range)

Applications

  • General regulation functions
Supplier's Site Datasheet
Singapore, Singapore
DFN Zener Diode
287-PZU4.3BL,315
DFN Zener Diode 287-PZU4.3BL,315
PZUxBL series - Single Zener diodes DFN 2-Pin Product overview: PZU4.3BL,315 from Nexperia is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, DFN. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, DFN, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-PZU4.3BL,315 can be used for catalog matching and distributor lookup.

PZUxBL series - Single Zener diodes DFN 2-Pin Product overview: PZU4.3BL,315 from Nexperia is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, DFN. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, DFN, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-PZU4.3BL,315 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - PZU4.3BL,315 - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 4.3V V(Z), 5%, 0.25W, Silicon, Unidirectional

Zener Diode, 4.3V V(Z), 5%, 0.25W, Silicon, Unidirectional

Supplier's Site Datasheet
Single Zener Diodes - 1727-PZU4.3BL,315CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-PZU4.3BL,315CT-ND
Single Zener Diodes 1727-PZU4.3BL,315CT-ND
DIODE ZENER 4.3V 250MW DFN1006-2

DIODE ZENER 4.3V 250MW DFN1006-2

Buy Now Datasheet
Single Zener Diodes - 1727-PZU4.3BL,315DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-PZU4.3BL,315DKR-ND
Single Zener Diodes 1727-PZU4.3BL,315DKR-ND
DIODE ZENER 4.3V 250MW DFN1006-2

DIODE ZENER 4.3V 250MW DFN1006-2

Buy Now Datasheet
Single Zener Diodes - 1727-PZU4.3BL,315TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-PZU4.3BL,315TR-ND
Single Zener Diodes 1727-PZU4.3BL,315TR-ND
Zener Diode 4.3V 250mW ±5% Surface Mount DFN1006-2

Zener Diode 4.3V 250mW ±5% Surface Mount DFN1006-2

Buy Now Datasheet
Zener Diodes Rohs Compliant Nexperia - 29AK4416 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diodes Rohs Compliant Nexperia
29AK4416
Zener Diodes Rohs Compliant Nexperia 29AK4416
ZENER DIODES ROHS COMPLIANT: YES

ZENER DIODES ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - PZU4.3BL,315 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
PZU4.3BL,315
Discrete Semiconductor Products - Diodes - Zener PZU4.3BL,315
DIODE ZENER 4.3V 250MW DFN1006-2

DIODE ZENER 4.3V 250MW DFN1006-2

Supplier's Site

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number PZU4.3BL,315 287-PZU4.3BL,315 PZU4.3BL,315 1727-PZU4.3BL,315CT-ND 29AK4416 PZU4.3BL,315
Product Name Single Zener diodes DFN Zener Diode Single Zener Diodes Zener Diodes Rohs Compliant Nexperia Discrete Semiconductor Products - Diodes - Zener
Package SOD882 SOD882 SOD882 DFN1006-2
RoHS Compliant RoHS RoHS RoHS
PD 250 milliwatts 0.2500 milliwatts
Tj 150 C (302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - BZT52-B43J - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
5 suppliers
Discrete Semiconductor Products - Diodes - Zener - Single - 1035291-1N4732A,133 - Win Source Electronics
Specs
Package DO-204AL, DO-41, Axial
VZ 4.7 volts
ZZT 8 ohms
View Details
4 suppliers
Voltage regulator diodes - BZT52-C5V6J - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
7 suppliers
Voltage regulator diodes - 1N4738A,113 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
5 suppliers