DIODE ZENER ARRAY 3.9V 5TSSOP Product overview: PZU3.9DB2,115 from Nexperia is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.9V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.9V, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-PZU3.9DB2,115 can be used for catalog matching and distributor lookup.
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1090931-PZU3.9DB2,11
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Configuration: 2 Independent
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 3μA @ 1V
Voltage - Zener (Nom) (Vz): 3.9V
Impedance (Max) (Zzt): 90 Ohm
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C
Case / Package: 5-TSSOP
Maximum Power Dissipation: 250mW
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Zener Diodes | Diode Arrays |
| Product Number | 295-PZU3.9DB2,115 | 1090931-PZU3.9DB2,115 |
| Product Name | 3.9V Zener Diode | Diodes - Zener - Arrays - PZU3.9DB2,115 |
| Package | Reel - TR | 5-TSSOP |
| ZZT | 90 ohms | |
| PD | 250 milliwatts | |
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) |