General-purpose Zener diodes in SOD882 leadless ultra small Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
DIODE ZENER 3.6V 250MW DFN1006-2
Zener Diode 3.6V 250mW ±5% Surface Mount DFN1006-2
DIODE ZENER 3.6V 250MW DFN1006-2
ZENER DIODES ROHS COMPLIANT: YES
DIODE ZENER 3.6V 250MW DFN1006-2
| Nexperia B.V. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | PZU3.6BL,315 | 1727-PZU3.6BL315CT-ND | 29AK4391 | PZU3.6BL,315 |
| Product Name | Single Zener diodes | Single Zener Diodes | Zener Diodes Rohs Compliant Nexperia | Discrete Semiconductor Products - Diodes - Zener |
| Package | SOD882 SOD882 | DFN1006-2 | ||
| RoHS Compliant | RoHS | RoHS | ||
| PD | 250 milliwatts | |||
| Tj | 150 C (302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |