Zener Diode 3.6V 310mW ±2% Surface Mount SOD-323F
ZENER DIODES ROHS COMPLIANT: YES
DIODE ZENER 3.6V 310MW SOD323F
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1727-3730-2-ND | 29AK4392 | PZU3.6B1,115 |
| Product Name | Single Zener Diodes | Zener Diodes Rohs Compliant Nexperia | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |
| RoHS Compliant | RoHS | ||
| Life Cycle Stage | Active | ||
| Package | SOD-323; SOD-323F |