Nexperia B.V. Single Zener diodes PZU3.3B2L,315

Description
General-purpose Zener diodes in SOD882 leadless ultra small Surface-Mounted Device (SMD) plastic package. Features and benefits Non-repetitive peak reverse power dissipation: PZSM ≤ 40 W Low reverse current IR range Total power dissipation: Ptot ≤ 250 mW Small plastic package suitable for surface-mounted design Tolerance series:B: approximately +-5 pct;B2: approximately +-2 pct AEC-Q101 qualified Wide working voltage range:nominal 2.4 V to 36 V (E24 range) Applications General regulation functions
Request a Quote
Description
General-purpose Zener diodes in SOD882 leadless ultra small Surface-Mounted Device (SMD) plastic package. Features and benefits Non-repetitive peak reverse power dissipation: PZSM ≤ 40 W Low reverse current IR range Total power dissipation: Ptot ≤ 250 mW Small plastic package suitable for surface-mounted design Tolerance series:B: approximately +-5 pct;B2: approximately +-2 pct AEC-Q101 qualified Wide working voltage range:nominal 2.4 V to 36 V (E24 range) Applications General regulation functions
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Single Zener diodes in a SOD882 leadless ultra small Surface-Mounted Device (SMD) plastic package, with a nominal Zener voltage of 3.3 V and a tolerance of approximately ±2 %, suitable for general regulation functions. Non-repetitive peak reverse power dissipation is 40 W, and total power dissipation is 250 mW when mounted on a standard FR4 PCB. The device is AEC-Q101 qualified.

Datasheet Summary
Powered by GS/AI

Single Zener diodes in a SOD882 leadless ultra small Surface-Mounted Device (SMD) plastic package, with a nominal Zener voltage of 3.3 V and a tolerance of approximately ±2 %, suitable for general regulation functions. Non-repetitive peak reverse power dissipation is 40 W, and total power dissipation is 250 mW when mounted on a standard FR4 PCB. The device is AEC-Q101 qualified.

Suppliers

Company
Product
Description
Supplier Links
Single Zener diodes - PZU3.3B2L,315 - Nexperia B.V.
Nijmegen, Netherlands
Single Zener diodes
PZU3.3B2L,315
Single Zener diodes PZU3.3B2L,315
General-purpose Zener diodes in SOD882 leadless ultra small Surface-Mounted Device (SMD) plastic package. Features and benefits Non-repetitive peak reverse power dissipation: PZSM ≤ 40 W Low reverse current IR range Total power dissipation: Ptot ≤ 250 mW Small plastic package suitable for surface-mounted design Tolerance series:B: approximately +-5 pct;B2: approximately +-2 pct AEC-Q101 qualified Wide working voltage range:nominal 2.4 V to 36 V (E24 range) Applications General regulation functions

General-purpose Zener diodes in SOD882 leadless ultra small Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Non-repetitive peak reverse power dissipation: PZSM ≤ 40 W
  • Low reverse current IR range
  • Total power dissipation: Ptot ≤ 250 mW
  • Small plastic package suitable for surface-mounted design
  • Tolerance series:B: approximately +-5 pct;B2: approximately +-2 pct
  • AEC-Q101 qualified
  • Wide working voltage range:nominal 2.4 V to 36 V (E24 range)

Applications

  • General regulation functions
Supplier's Site Datasheet
 - PZU3.3B2L,315 - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 3.3V V(Z), 2%, 0.25W, Silicon, Unidirectional

Zener Diode, 3.3V V(Z), 2%, 0.25W, Silicon, Unidirectional

Supplier's Site Datasheet
Singapore, Singapore
3.3V 250MW Zener Diode
287-PZU3.3B2L,315
3.3V 250MW Zener Diode 287-PZU3.3B2L,315
DIODE ZENER 3.3V 250MW DFN1006-2 Product overview: PZU3.3B2L,315 from Nexperia is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.3V, 250MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.3V, 250MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-PZU3.3B2L,315 can be used for catalog matching and distributor lookup.

DIODE ZENER 3.3V 250MW DFN1006-2 Product overview: PZU3.3B2L,315 from Nexperia is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.3V, 250MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.3V, 250MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-PZU3.3B2L,315 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - 1727-PZU3.3B2L,315TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-PZU3.3B2L,315TR-ND
Single Zener Diodes 1727-PZU3.3B2L,315TR-ND
Zener Diode 3.3V 250mW ±2% Surface Mount DFN1006-2

Zener Diode 3.3V 250mW ±2% Surface Mount DFN1006-2

Buy Now Datasheet
Single Zener Diodes - 1727-PZU3.3B2L,315DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-PZU3.3B2L,315DKR-ND
Single Zener Diodes 1727-PZU3.3B2L,315DKR-ND
Zener Diode 3.3V 250mW ±2% Surface Mount DFN1006-2

Zener Diode 3.3V 250mW ±2% Surface Mount DFN1006-2

Buy Now Datasheet
Single Zener Diodes - 1727-PZU3.3B2L,315CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-PZU3.3B2L,315CT-ND
Single Zener Diodes 1727-PZU3.3B2L,315CT-ND
Zener Diode 3.3V 250mW ±2% Surface Mount DFN1006-2

Zener Diode 3.3V 250mW ±2% Surface Mount DFN1006-2

Buy Now Datasheet
Zener Diodes Rohs Compliant Nexperia - 29AK4388 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diodes Rohs Compliant Nexperia
29AK4388
Zener Diodes Rohs Compliant Nexperia 29AK4388
ZENER DIODES ROHS COMPLIANT: YES

ZENER DIODES ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Nexperia B.V. Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Zener Diodes Zener Diodes Zener Diodes Diodes Zener Diodes
Product Number PZU3.3B2L,315 PZU3.3B2L,315 287-PZU3.3B2L,315 1727-PZU3.3B2L,315TR-ND 29AK4388
Product Name Single Zener diodes 3.3V 250MW Zener Diode Single Zener Diodes Zener Diodes Rohs Compliant Nexperia
Package SOD882 SOD882 SOD882 Tape & Reel (TR)
RoHS Compliant RoHS RoHS RoHS RoHS
PD 250 milliwatts 250 milliwatts
Tj 150 C (302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data