General-purpose Zener diodes in a SOD323F (SC-90) very small and flat lead Surface Mounted Device (SMD) plastic package.
Features and benefits
Applications
Zener Diode, 3.3V V(Z), 2%, 0.31W, Silicon, Unidirectional
Zener Diode 3.3V 310mW ±2% Surface Mount SOD-323F
DIODE ZENER 3.3V 310MW SOD323F
ZENER DIODES ROHS COMPLIANT: YES
| Nexperia B.V. | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | PZU3.3B2,115 | PZU3.3B2,115 | 1727-3728-2-ND | PZU3.3B2,115 | 29AK4386 |
| Product Name | Zener voltage regulator diodes in a SOD323F package | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes Rohs Compliant Nexperia | |
| Package | SOD-323; SOD323F SOD323F | SOD323F | SOD-323; SOD-323F | ||
| RoHS Compliant | RoHS | RoHS | RoHS | ||
| PD | 310 milliwatts | ||||
| Tj | 150 C (302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |