Nexperia B.V. Single Zener Diodes PZU3.3B1,115

Description
Zener Diode 3.3V 310mW ±2% Surface Mount SOD-323F
Request a Quote Datasheet
Description
Zener Diode 3.3V 310mW ±2% Surface Mount SOD-323F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 1727-3727-2-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-3727-2-ND
Single Zener Diodes 1727-3727-2-ND
Zener Diode 3.3V 310mW ±2% Surface Mount SOD-323F

Zener Diode 3.3V 310mW ±2% Surface Mount SOD-323F

Buy Now Datasheet
 - PZU3.3B1,115 - Rochester Electronics
Newburyport, MA, United States
Nexperia PZU3.3B1 - Zener Diode, 3.23V, 2%, 0.31W, Unidirectional, SOD2

Nexperia PZU3.3B1 - Zener Diode, 3.23V, 2%, 0.31W, Unidirectional, SOD2

Supplier's Site Datasheet
3.3V 310MW Zener Diode - 287-PZU3.3B1,115 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V 310MW Zener Diode
287-PZU3.3B1,115
3.3V 310MW Zener Diode 287-PZU3.3B1,115
DIODE ZENER 3.3V 310MW SOD323F Product overview: PZU3.3B1,115 from Nexperia is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.3V, 310MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.3V, 310MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-PZU3.3B1,115 can be used for catalog matching and distributor lookup.

DIODE ZENER 3.3V 310MW SOD323F Product overview: PZU3.3B1,115 from Nexperia is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.3V, 310MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.3V, 310MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-PZU3.3B1,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - PZU3.3B1,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
PZU3.3B1,115
Discrete Semiconductor Products - Diodes - Zener PZU3.3B1,115
DIODE ZENER 3.3V 310MW SOD323F

DIODE ZENER 3.3V 310MW SOD323F

Supplier's Site
Zener Diodes Rohs Compliant Nexperia - 29AK4384 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diodes Rohs Compliant Nexperia
29AK4384
Zener Diodes Rohs Compliant Nexperia 29AK4384
ZENER DIODES ROHS COMPLIANT: YES

ZENER DIODES ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1727-3727-2-ND PZU3.3B1,115 287-PZU3.3B1,115 PZU3.3B1,115 29AK4384
Product Name Single Zener Diodes 3.3V 310MW Zener Diode Discrete Semiconductor Products - Diodes - Zener Zener Diodes Rohs Compliant Nexperia
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Life Cycle Stage Active Active
Package SOD323F Tape & Reel (TR) SOD-323; SOD-323F
RoHS Compliant RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - 1N4476US - Micross Components, Inc.
Specs
IR 0.0500 mA
View Details
Discrete Semiconductor Products - Diodes - Zener - BZB84-B4V3215 - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Package TO-236AB
VZ 4.3 volts
View Details
Zener Diodes - 1220902 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details