Nexperia B.V. Zener voltage regulator diodes in a SOD323F package PZU3.3B,115

Description
General-purpose Zener diodes in a SOD323F (SC-90) very small and flat lead Surface Mounted Device (SMD) plastic package. Features and benefits Total power dissipation: 550 mW Tolerance series: B: approximately 5 %; B1, B2, B3: sequential, approximately 2 % Small plastic package suitable for surface mounted design Wide working voltage range: nominal 2.4 V to 51 V Very low leakage current for a given reverse voltage for types PZU5.1B - PZU10B PZU5.1B2 - 10B: Very low dynamic impedances at low currents, very low leakage current, hard breakdown knee PZU11B2 - 51B: Intentional minor rise of leakage current for optimized fast switching and noise reduction [Ref. AN90031] AEC-Q101 qualified Applications General regulation functions
Request a Quote
Description
General-purpose Zener diodes in a SOD323F (SC-90) very small and flat lead Surface Mounted Device (SMD) plastic package. Features and benefits Total power dissipation: 550 mW Tolerance series: B: approximately 5 %; B1, B2, B3: sequential, approximately 2 % Small plastic package suitable for surface mounted design Wide working voltage range: nominal 2.4 V to 51 V Very low leakage current for a given reverse voltage for types PZU5.1B - PZU10B PZU5.1B2 - 10B: Very low dynamic impedances at low currents, very low leakage current, hard breakdown knee PZU11B2 - 51B: Intentional minor rise of leakage current for optimized fast switching and noise reduction [Ref. AN90031] AEC-Q101 qualified Applications General regulation functions
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

General-purpose Zener diodes in a SOD323F (SC-90) surface-mounted plastic package with a total power dissipation of 550 mW, a wide working voltage range of 2.4 V to 51 V, and AEC-Q101 qualification. The PZU3.3B variant has approximately 5% tolerance and is part of a series of 105 types covering voltages from 2.4 V to 51 V.

Datasheet Summary
Powered by GS/AI

General-purpose Zener diodes in a SOD323F (SC-90) surface-mounted plastic package with a total power dissipation of 550 mW, a wide working voltage range of 2.4 V to 51 V, and AEC-Q101 qualification. The PZU3.3B variant has approximately 5% tolerance and is part of a series of 105 types covering voltages from 2.4 V to 51 V.

Suppliers

Company
Product
Description
Supplier Links
Zener voltage regulator diodes in a SOD323F package - PZU3.3B,115 - Nexperia B.V.
Nijmegen, Netherlands
Zener voltage regulator diodes in a SOD323F package
PZU3.3B,115
Zener voltage regulator diodes in a SOD323F package PZU3.3B,115
General-purpose Zener diodes in a SOD323F (SC-90) very small and flat lead Surface Mounted Device (SMD) plastic package. Features and benefits Total power dissipation: 550 mW Tolerance series: B: approximately 5 %; B1, B2, B3: sequential, approximately 2 % Small plastic package suitable for surface mounted design Wide working voltage range: nominal 2.4 V to 51 V Very low leakage current for a given reverse voltage for types PZU5.1B - PZU10B PZU5.1B2 - 10B: Very low dynamic impedances at low currents, very low leakage current, hard breakdown knee PZU11B2 - 51B: Intentional minor rise of leakage current for optimized fast switching and noise reduction [Ref. AN90031] AEC-Q101 qualified Applications General regulation functions

General-purpose Zener diodes in a SOD323F (SC-90) very small and flat lead Surface Mounted Device (SMD) plastic package.

Features and benefits

  • Total power dissipation: 550 mW
  • Tolerance series: B: approximately 5 %; B1, B2, B3: sequential, approximately 2 %
  • Small plastic package suitable for surface mounted design
  • Wide working voltage range: nominal 2.4 V to 51 V
  • Very low leakage current for a given reverse voltage for types PZU5.1B - PZU10B
  • PZU5.1B2 - 10B: Very low dynamic impedances at low currents, very low leakage current, hard breakdown knee
  • PZU11B2 - 51B: Intentional minor rise of leakage current for optimized fast switching and noise reduction [Ref. AN90031]
  • AEC-Q101 qualified

Applications

  • General regulation functions
Supplier's Site Datasheet
Diodes - Zener - Single - PZU3.3B,115 - 1090926-PZU3.3B,115 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - PZU3.3B,115
1090926-PZU3.3B,115
Diodes - Zener - Single - PZU3.3B,115 1090926-PZU3.3B,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1090926-PZU3.3B,115 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.1V @ 100mA Current - Reverse Leakage @ Vr: 5μA @ 1V Voltage - Zener (Nom) (Vz): 3.3V Impedance (Max) (Zzt): 95 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-323F Maximum Power Dissipation: 310mW Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Sufficient

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1090926-PZU3.3B,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 100mA
Current - Reverse Leakage @ Vr: 5μA @ 1V
Voltage - Zener (Nom) (Vz): 3.3V
Impedance (Max) (Zzt): 95 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-323F
Maximum Power Dissipation: 310mW
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
3.3V 310MW Zener Diode - 287-PZU3.3B,115 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V 310MW Zener Diode
287-PZU3.3B,115
3.3V 310MW Zener Diode 287-PZU3.3B,115
DIODE ZENER 3.3V 310MW SOD323F Product overview: PZU3.3B,115 from Nexperia is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.3V, 310MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.3V, 310MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-PZU3.3B,115 can be used for catalog matching and distributor lookup.

DIODE ZENER 3.3V 310MW SOD323F Product overview: PZU3.3B,115 from Nexperia is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.3V, 310MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.3V, 310MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-PZU3.3B,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - 1727-3726-1-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-3726-1-ND
Single Zener Diodes 1727-3726-1-ND
Zener Diode 3.3V 310mW ±5% Surface Mount SOD-323F

Zener Diode 3.3V 310mW ±5% Surface Mount SOD-323F

Buy Now Datasheet
Single Zener Diodes - 1727-3726-6-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-3726-6-ND
Single Zener Diodes 1727-3726-6-ND
Zener Diode 3.3V 310mW ±5% Surface Mount SOD-323F

Zener Diode 3.3V 310mW ±5% Surface Mount SOD-323F

Buy Now Datasheet
Single Zener Diodes - 1727-3726-2-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-3726-2-ND
Single Zener Diodes 1727-3726-2-ND
Zener Diode 3.3V 310mW ±5% Surface Mount SOD-323F

Zener Diode 3.3V 310mW ±5% Surface Mount SOD-323F

Buy Now Datasheet
 - PZU3.3B,115 - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 3.3V V(Z), 5%, 0.31W, Silicon, Unidirectional

Zener Diode, 3.3V V(Z), 5%, 0.31W, Silicon, Unidirectional

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - PZU3.3B,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
PZU3.3B,115
Discrete Semiconductor Products - Diodes - Zener PZU3.3B,115
DIODE ZENER 3.3V 310MW SOD323F

DIODE ZENER 3.3V 310MW SOD323F

Supplier's Site
Zener Diodes Rohs Compliant Nexperia - 29AK4381 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diodes Rohs Compliant Nexperia
29AK4381
Zener Diodes Rohs Compliant Nexperia 29AK4381
ZENER DIODES ROHS COMPLIANT: YES

ZENER DIODES ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Nexperia B.V. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Zener Diodes Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number PZU3.3B,115 1090926-PZU3.3B,115 287-PZU3.3B,115 1727-3726-1-ND PZU3.3B,115 PZU3.3B,115 29AK4381
Product Name Zener voltage regulator diodes in a SOD323F package Diodes - Zener - Single - PZU3.3B,115 3.3V 310MW Zener Diode Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diodes Rohs Compliant Nexperia
Package SOD-323; SOD323F SOD323F SOD-323; SOD-323F Tape & Reel (TR) SOD323F SOD-323; SOD-323F
RoHS Compliant RoHS RoHS RoHS RoHS
PD 310 milliwatts 310 milliwatts 550 milliwatts
Tj 150 C (302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data