Single Zener diodes in a SOD882 leadless ultra small SMD plastic package with a nominal working voltage range of 2.4 V to 36 V, non-repetitive peak reverse power dissipation of 40 W, total power dissipation of 250 mW, and tolerance of approximately ±5%. The device is AEC-Q101 qualified and suitable for general regulation applications.
General-purpose Zener diodes in SOD882 leadless ultra small Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
DIODE ZENER 27V 250MW DFN1006-2
Zener Diode 27V 250mW ±5% Surface Mount DFN1006-2
DIODE ZENER 27V 250MW DFN1006-2
Zener Diode, 27V V(Z), 5%, 0.25W, Silicon, Unidirectional
ZENER DIODES ROHS COMPLIANT: YES
DIODE ZENER 27V 250MW DFN1006-2
| Nexperia B.V. | DigiKey | Rochester Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | PZU27BL,315 | 1727-PZU27BL,315DKR-ND | PZU27BL,315 | 29AK4372 | PZU27BL,315 |
| Product Name | Single Zener diodes | Single Zener Diodes | Zener Diodes Rohs Compliant Nexperia | Discrete Semiconductor Products - Diodes - Zener | |
| Package | SOD882 SOD882 | SOD882 | DFN1006-2 | ||
| RoHS Compliant | RoHS | RoHS | RoHS | ||
| PD | 250 milliwatts | ||||
| Tj | 150 C (302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |