General-purpose Zener diodes in a SOD323 (SC-76) surface-mounted plastic package measuring 1.7 mm × 1.25 mm × 0.95 mm, with a nominal working voltage range of 2.4 V to 51 V, non-repetitive peak reverse power dissipation of 40 W, total power dissipation of 320 mW at 25 °C, and operation up to 150 °C junction temperature. Qualified according to AEC-Q101 for automotive applications.
General-purpose Zener diodes in a SOD323 (SC-76) very small Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
DIODE ZENER 27V 320MW SOD323
DIODE ZENER 27V 320MW SOD323
DIODE ZENER 27V 320MW SOD323
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Zener Diodes | Diodes |
| Product Number | PZU27BA-QX | 1727-PZU27BA-QXCT-ND |
| Product Name | Zener voltage regulator diodes | Single Zener Diodes |
| Package | SOD-323; SOD323 SOD323 |