Nexperia B.V. Zener voltage regulator diodes PZU27BA,115

Description
General-purpose Zener diodes in a SOD323 (SC-76) very small Surface-Mounted Device (SMD) plastic package. Features and benefits Non-repetitive peak reverse power dissipation: PZSM ≤ 40 W Total power dissipation: Ptot ≤ 320 mW Tolerance series: B: approximately ±5 % B1, B2, B3: approximately ±2 % Wide working voltage range: nominal 2.4 V to 51 V (E24 range) Low reverse current IR range Small plastic package suitable for surface-mounted design PZU5.1BA - 10BA: Very low dynamic impedances at low currents, very low leakage current, hard breakdown knee PZU11B2A-51BA: Intentional minor rise of leakage current for optimized fast switching and noise reduction [Ref. AN90031] Applications General regulation functions
Request a Quote Datasheet
Description
General-purpose Zener diodes in a SOD323 (SC-76) very small Surface-Mounted Device (SMD) plastic package. Features and benefits Non-repetitive peak reverse power dissipation: PZSM ≤ 40 W Total power dissipation: Ptot ≤ 320 mW Tolerance series: B: approximately ±5 % B1, B2, B3: approximately ±2 % Wide working voltage range: nominal 2.4 V to 51 V (E24 range) Low reverse current IR range Small plastic package suitable for surface-mounted design PZU5.1BA - 10BA: Very low dynamic impedances at low currents, very low leakage current, hard breakdown knee PZU11B2A-51BA: Intentional minor rise of leakage current for optimized fast switching and noise reduction [Ref. AN90031] Applications General regulation functions
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener voltage regulator diodes - PZU27BA,115 - Nexperia B.V.
Nijmegen, Netherlands
Zener voltage regulator diodes
PZU27BA,115
Zener voltage regulator diodes PZU27BA,115
General-purpose Zener diodes in a SOD323 (SC-76) very small Surface-Mounted Device (SMD) plastic package. Features and benefits Non-repetitive peak reverse power dissipation: PZSM ≤ 40 W Total power dissipation: Ptot ≤ 320 mW Tolerance series: B: approximately ±5 % B1, B2, B3: approximately ±2 % Wide working voltage range: nominal 2.4 V to 51 V (E24 range) Low reverse current IR range Small plastic package suitable for surface-mounted design PZU5.1BA - 10BA: Very low dynamic impedances at low currents, very low leakage current, hard breakdown knee PZU11B2A-51BA: Intentional minor rise of leakage current for optimized fast switching and noise reduction [Ref. AN90031] Applications General regulation functions

General-purpose Zener diodes in a SOD323 (SC-76) very small Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Non-repetitive peak reverse power dissipation: PZSM ≤ 40 W
  • Total power dissipation: Ptot ≤ 320 mW
  • Tolerance series:
    • B: approximately ±5 %
    • B1, B2, B3: approximately ±2 %
  • Wide working voltage range: nominal 2.4 V to 51 V (E24 range)
  • Low reverse current IR range
  • Small plastic package suitable for surface-mounted design
  • PZU5.1BA - 10BA: Very low dynamic impedances at low currents, very low leakage current, hard breakdown knee
  • PZU11B2A-51BA: Intentional minor rise of leakage current for optimized fast switching and noise reduction [Ref. AN90031]

Applications

  • General regulation functions
Supplier's Site Datasheet
Singapore, Singapore
27V 320MW Zener Diode
287-PZU27BA,115
27V 320MW Zener Diode 287-PZU27BA,115
DIODE ZENER 27V 320MW SOD323 Product overview: PZU27BA,115 from Nexperia is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 27V, 320MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 27V, 320MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-PZU27BA,115 can be used for catalog matching and distributor lookup.

DIODE ZENER 27V 320MW SOD323 Product overview: PZU27BA,115 from Nexperia is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 27V, 320MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 27V, 320MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-PZU27BA,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - PZU27BA,115 - Rochester Electronics
Newburyport, MA, United States
Nexperia PZU27BA - Zener Diode, 27V, 5%, 0.32W, Unidirectional, SOD2

Nexperia PZU27BA - Zener Diode, 27V, 5%, 0.32W, Unidirectional, SOD2

Supplier's Site Datasheet
Diodes - Zener - Single - PZU27BA,115 - 1090921-PZU27BA,115 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - PZU27BA,115
1090921-PZU27BA,115
Diodes - Zener - Single - PZU27BA,115 1090921-PZU27BA,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1090921-PZU27BA,115 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.1V @ 100mA Current - Reverse Leakage @ Vr: 50nA @ 21V Voltage - Zener (Nom) (Vz): 27V Impedance (Max) (Zzt): 40 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOD-323 Maximum Power Dissipation: 320mW Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1090921-PZU27BA,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 100mA
Current - Reverse Leakage @ Vr: 50nA @ 21V
Voltage - Zener (Nom) (Vz): 27V
Impedance (Max) (Zzt): 40 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOD-323
Maximum Power Dissipation: 320mW
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Zener Diodes - 1727-8204-2-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-8204-2-ND
Single Zener Diodes 1727-8204-2-ND
Zener Diode 27V 320mW ±5% Surface Mount SOD-323

Zener Diode 27V 320mW ±5% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - 1727-8204-6-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-8204-6-ND
Single Zener Diodes 1727-8204-6-ND
Zener Diode 27V 320mW ±5% Surface Mount SOD-323

Zener Diode 27V 320mW ±5% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - 1727-8204-1-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-8204-1-ND
Single Zener Diodes 1727-8204-1-ND
Zener Diode 27V 320mW ±5% Surface Mount SOD-323

Zener Diode 27V 320mW ±5% Surface Mount SOD-323

Buy Now Datasheet
Zener Diode, Aec-Q101, 27V, Sod-323; Zener Voltage Vz Typ Nexperia - 32AC8269 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, Aec-Q101, 27V, Sod-323; Zener Voltage Vz Typ Nexperia
32AC8269
Zener Diode, Aec-Q101, 27V, Sod-323; Zener Voltage Vz Typ Nexperia 32AC8269
ZENER DIODE, AEC-Q101, 27V, SOD-323; Zener Voltage Vz Typ:27V; Power Dissipation Pd:490mW; Diode Case Style:SOD-323; Zener Tolerance ±:2%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:PZUxBA Series; Automotive RoHS Compliant: Yes

ZENER DIODE, AEC-Q101, 27V, SOD-323; Zener Voltage Vz Typ:27V; Power Dissipation Pd:490mW; Diode Case Style:SOD-323; Zener Tolerance ±:2%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:PZUxBA Series; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - PZU27BA,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
PZU27BA,115
Discrete Semiconductor Products - Diodes - Zener PZU27BA,115
DIODE ZENER 27V 320MW SOD323

DIODE ZENER 27V 320MW SOD323

Supplier's Site

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number PZU27BA,115 287-PZU27BA,115 PZU27BA,115 1090921-PZU27BA,115 1727-8204-2-ND 32AC8269 PZU27BA,115
Product Name Zener voltage regulator diodes 27V 320MW Zener Diode Diodes - Zener - Single - PZU27BA,115 Single Zener Diodes Zener Diode, Aec-Q101, 27V, Sod-323; Zener Voltage Vz Typ Nexperia Discrete Semiconductor Products - Diodes - Zener
Package SOD-323; SOD323 SOD323 Tape & Reel (TR) SOD323 SOD-323; SOD-323 SOD-323; SOD-323 SOD-323; SOD-323
RoHS Compliant RoHS RoHS RoHS RoHS
PD 320 milliwatts 320 milliwatts 320 milliwatts 490 milliwatts
Tj 150 C (302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) ? to 150 C (? to 302 F) -55 to 150 C (-67 to 302 F)
VZ 27 volts 27 volts 27 volts 27 volts
Unlock Full Specs
to access all available technical data