Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1090920-PZU24DB2,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Configuration: 2 Independent
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 50nA @ 19V
Voltage - Zener (Nom) (Vz): 24V
Impedance (Max) (Zzt): 30 Ohm
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C
Case / Package: 5-TSSOP
Maximum Power Dissipation: 250mW
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Zener Diode Array 2 Independent 24V 250mW ±2% 5-TSSOP
DIODE ZENER ARRAY 24V 5TSSOP Product overview: PZU24DB2,115 from Nexperia is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 24V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 24V, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-PZU24DB2,115 can be used for catalog matching and distributor lookup.
DIODE ZENER ARRAY 24V 5TSSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Zener Diodes | Zener Diodes |
| Product Number | 1090920-PZU24DB2,115 | PZU24DB2,115-ND | 295-PZU24DB2,115 | PZU24DB2,115 |
| Product Name | Diodes - Zener - Arrays - PZU24DB2,115 | Zener Diode Arrays | 24V Zener Diode | Discrete Semiconductor Products - Diodes - Zener |
| Diode Type | Zener; 2 Independent | |||
| Life Cycle Stage | Obsolete(EOL) | Removed; Obsolete | ||
| VF | 0.9000 volts | |||
| IR | 5.00E-5 mA | 50 mA | ||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |