Nexperia B.V. 24V 310MW Zener Diode PZU24B3,115

Description
Zener Diode, 24V V(Z), 2%, 0.31W, Silicon, Unidirectional
Request a Quote Datasheet
Description
Zener Diode, 24V V(Z), 2%, 0.31W, Silicon, Unidirectional
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - PZU24B3,115 - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 24V V(Z), 2%, 0.31W, Silicon, Unidirectional

Zener Diode, 24V V(Z), 2%, 0.31W, Silicon, Unidirectional

Supplier's Site Datasheet
24V 310MW Zener Diode - 287-PZU24B3,115 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
24V 310MW Zener Diode
287-PZU24B3,115
24V 310MW Zener Diode 287-PZU24B3,115
DIODE ZENER 24V 310MW SOD323F Product overview: PZU24B3,115 from Nexperia is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 24V, 310MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 24V, 310MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-PZU24B3,115 can be used for catalog matching and distributor lookup.

DIODE ZENER 24V 310MW SOD323F Product overview: PZU24B3,115 from Nexperia is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 24V, 310MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 24V, 310MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-PZU24B3,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - PZU24B3,115 - 1090918-PZU24B3,115 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - PZU24B3,115
1090918-PZU24B3,115
Diodes - Zener - Single - PZU24B3,115 1090918-PZU24B3,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1090918-PZU24B3,115 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2% Voltage - Forward (Vf) (Max) @ If: 1.1V @ 100mA Current - Reverse Leakage @ Vr: 50nA @ 19V Voltage - Zener (Nom) (Vz): 24V Impedance (Max) (Zzt): 30 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-323F Maximum Power Dissipation: 310mW Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1090918-PZU24B3,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 100mA
Current - Reverse Leakage @ Vr: 50nA @ 19V
Voltage - Zener (Nom) (Vz): 24V
Impedance (Max) (Zzt): 30 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-323F
Maximum Power Dissipation: 310mW
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Zener Diodes - 1727-3721-2-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-3721-2-ND
Single Zener Diodes 1727-3721-2-ND
Zener Diode 24V 310mW ±2% Surface Mount SOD-323F

Zener Diode 24V 310mW ±2% Surface Mount SOD-323F

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - PZU24B3,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
PZU24B3,115
Discrete Semiconductor Products - Diodes - Zener PZU24B3,115
DIODE ZENER 24V 310MW SOD323F

DIODE ZENER 24V 310MW SOD323F

Supplier's Site
Zener Diodes Rohs Compliant Nexperia - 29AK4368 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diodes Rohs Compliant Nexperia
29AK4368
Zener Diodes Rohs Compliant Nexperia 29AK4368
ZENER DIODES ROHS COMPLIANT: YES

ZENER DIODES ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Zener Diodes Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number PZU24B3,115 287-PZU24B3,115 1090918-PZU24B3,115 1727-3721-2-ND PZU24B3,115 29AK4368
Product Name 24V 310MW Zener Diode Diodes - Zener - Single - PZU24B3,115 Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diodes Rohs Compliant Nexperia
Life Cycle Stage Active Active Active
Package SOD323F Tape & Reel (TR) SOD-323; SOD-323F SOD-323; SOD-323F
RoHS Compliant RoHS RoHS RoHS
VZ 24 volts 24 volts 24 volts
Unlock Full Specs
to access all available technical data