Zener Diode 20V 320mW ±2% Surface Mount SOD-323
Zener Diode, 20V V(Z), 2%, 0.32W, Silicon, Unidirectional
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1090910-PZU20B1A,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 100mA
Current - Reverse Leakage @ Vr: 50nA @ 15V
Voltage - Zener (Nom) (Vz): 20V
Impedance (Max) (Zzt): 20 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOD-323
Maximum Power Dissipation: 320mW
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
ZENER DIODES ROHS COMPLIANT: YES
| DigiKey | Rochester Electronics | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1727-8195-2-ND | PZU20B1A,115 | 1090910-PZU20B1A,115 | 29AK4344 |
| Product Name | Single Zener Diodes | Diodes - Zener - Single - PZU20B1A,115 | Zener Diodes Rohs Compliant Nexperia | |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Life Cycle Stage | Active | Active | ||
| Package | SOD323 | SOD-323; SOD-323 | ||
| RoHS Compliant | RoHS | RoHS |