Nexperia B.V. Zener voltage regulator diodes in a SOD323F package PZU20B,115

Description
General-purpose Zener diodes in a SOD323F (SC-90) very small and flat lead Surface Mounted Device (SMD) plastic package. Features and benefits Total power dissipation: 550 mW Tolerance series: B: approximately 5 %; B1, B2, B3: sequential, approximately 2 % Small plastic package suitable for surface mounted design Wide working voltage range: nominal 2.4 V to 51 V Very low leakage current for a given reverse voltage for types PZU5.1B - PZU10B PZU5.1B2 - 10B: Very low dynamic impedances at low currents, very low leakage current, hard breakdown knee PZU11B2 - 51B: Intentional minor rise of leakage current for optimized fast switching and noise reduction [Ref. AN90031] AEC-Q101 qualified Applications General regulation functions
Request a Quote
Description
General-purpose Zener diodes in a SOD323F (SC-90) very small and flat lead Surface Mounted Device (SMD) plastic package. Features and benefits Total power dissipation: 550 mW Tolerance series: B: approximately 5 %; B1, B2, B3: sequential, approximately 2 % Small plastic package suitable for surface mounted design Wide working voltage range: nominal 2.4 V to 51 V Very low leakage current for a given reverse voltage for types PZU5.1B - PZU10B PZU5.1B2 - 10B: Very low dynamic impedances at low currents, very low leakage current, hard breakdown knee PZU11B2 - 51B: Intentional minor rise of leakage current for optimized fast switching and noise reduction [Ref. AN90031] AEC-Q101 qualified Applications General regulation functions
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

General-purpose Zener diodes in a SOD323F (SC-90) surface-mounted plastic package, rated for total power dissipation of 550 mW when mounted on an FR4 PCB with a 1 cm² cathode pad, with a nominal working voltage range of 2.4 V to 51 V, and AEC-Q101 qualified.

Datasheet Summary
Powered by GS/AI

General-purpose Zener diodes in a SOD323F (SC-90) surface-mounted plastic package, rated for total power dissipation of 550 mW when mounted on an FR4 PCB with a 1 cm² cathode pad, with a nominal working voltage range of 2.4 V to 51 V, and AEC-Q101 qualified.

Suppliers

Company
Product
Description
Supplier Links
Zener voltage regulator diodes in a SOD323F package - PZU20B,115 - Nexperia B.V.
Nijmegen, Netherlands
Zener voltage regulator diodes in a SOD323F package
PZU20B,115
Zener voltage regulator diodes in a SOD323F package PZU20B,115
General-purpose Zener diodes in a SOD323F (SC-90) very small and flat lead Surface Mounted Device (SMD) plastic package. Features and benefits Total power dissipation: 550 mW Tolerance series: B: approximately 5 %; B1, B2, B3: sequential, approximately 2 % Small plastic package suitable for surface mounted design Wide working voltage range: nominal 2.4 V to 51 V Very low leakage current for a given reverse voltage for types PZU5.1B - PZU10B PZU5.1B2 - 10B: Very low dynamic impedances at low currents, very low leakage current, hard breakdown knee PZU11B2 - 51B: Intentional minor rise of leakage current for optimized fast switching and noise reduction [Ref. AN90031] AEC-Q101 qualified Applications General regulation functions

General-purpose Zener diodes in a SOD323F (SC-90) very small and flat lead Surface Mounted Device (SMD) plastic package.

Features and benefits

  • Total power dissipation: 550 mW
  • Tolerance series: B: approximately 5 %; B1, B2, B3: sequential, approximately 2 %
  • Small plastic package suitable for surface mounted design
  • Wide working voltage range: nominal 2.4 V to 51 V
  • Very low leakage current for a given reverse voltage for types PZU5.1B - PZU10B
  • PZU5.1B2 - 10B: Very low dynamic impedances at low currents, very low leakage current, hard breakdown knee
  • PZU11B2 - 51B: Intentional minor rise of leakage current for optimized fast switching and noise reduction [Ref. AN90031]
  • AEC-Q101 qualified

Applications

  • General regulation functions
Supplier's Site Datasheet
20V 310MW Zener Diode - 287-PZU20B,115 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20V 310MW Zener Diode
287-PZU20B,115
20V 310MW Zener Diode 287-PZU20B,115
DIODE ZENER 20V 310MW SOD323F Product overview: PZU20B,115 from Nexperia is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 20V, 310MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 20V, 310MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-PZU20B,115 can be used for catalog matching and distributor lookup.

DIODE ZENER 20V 310MW SOD323F Product overview: PZU20B,115 from Nexperia is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 20V, 310MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 20V, 310MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-PZU20B,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - 1727-PZU20B,115TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-PZU20B,115TR-ND
Single Zener Diodes 1727-PZU20B,115TR-ND
Zener Diode 20V 310mW ±5% Surface Mount SOD-323F

Zener Diode 20V 310mW ±5% Surface Mount SOD-323F

Buy Now Datasheet
Zener Diodes Rohs Compliant Nexperia - 29AK4340 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diodes Rohs Compliant Nexperia
29AK4340
Zener Diodes Rohs Compliant Nexperia 29AK4340
ZENER DIODES ROHS COMPLIANT: YES

ZENER DIODES ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes
Product Number PZU20B,115 287-PZU20B,115 1727-PZU20B,115TR-ND 29AK4340
Product Name Zener voltage regulator diodes in a SOD323F package 20V 310MW Zener Diode Single Zener Diodes Zener Diodes Rohs Compliant Nexperia
Package SOD-323; SOD323F SOD323F Tape & Reel (TR)
RoHS Compliant RoHS RoHS RoHS
PD 310 milliwatts 550 milliwatts
Unlock Full Specs
to access all available technical data