Nexperia B.V. Single Zener diodes in a SOD882 package PZU2.7BL-QYL

Description
General-purpose Zener diodes in a SOD882 leadless ultra small Surface-Mounted Device (SMD) plastic package. Features and benefits Non-repetitive peak reverse power dissipation: PZSM ≤ 40 W Total power dissipation: Ptot ≤ 250 mW Tolerance series: B: approximately ±5 %; B2: approximately ±2 % Wide working voltage range: nominal 2.4 V to 36 V (E24 range) Low reverse current IR range Small plastic package suitable for surface-mounted design PZU5.1BL-Q - 10B2L-Q: Very low dynamic impedances at low currents, very low leakage current, hard breakdown knee PZU11B2L-Q - 36BL-Q: Intentional minor rise of leakage current for optimized fast switching and noise reduction [Ref. AN90031] Qualified according to AEC-Q101 and recommended for use in automotive applications Applications General regulation functions
Request a Quote Datasheet
Description
General-purpose Zener diodes in a SOD882 leadless ultra small Surface-Mounted Device (SMD) plastic package. Features and benefits Non-repetitive peak reverse power dissipation: PZSM ≤ 40 W Total power dissipation: Ptot ≤ 250 mW Tolerance series: B: approximately ±5 %; B2: approximately ±2 % Wide working voltage range: nominal 2.4 V to 36 V (E24 range) Low reverse current IR range Small plastic package suitable for surface-mounted design PZU5.1BL-Q - 10B2L-Q: Very low dynamic impedances at low currents, very low leakage current, hard breakdown knee PZU11B2L-Q - 36BL-Q: Intentional minor rise of leakage current for optimized fast switching and noise reduction [Ref. AN90031] Qualified according to AEC-Q101 and recommended for use in automotive applications Applications General regulation functions
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener diodes in a SOD882 package - PZU2.7BL-QYL - Nexperia B.V.
Nijmegen, Netherlands
Single Zener diodes in a SOD882 package
PZU2.7BL-QYL
Single Zener diodes in a SOD882 package PZU2.7BL-QYL
General-purpose Zener diodes in a SOD882 leadless ultra small Surface-Mounted Device (SMD) plastic package. Features and benefits Non-repetitive peak reverse power dissipation: PZSM ≤ 40 W Total power dissipation: Ptot ≤ 250 mW Tolerance series: B: approximately ±5 %; B2: approximately ±2 % Wide working voltage range: nominal 2.4 V to 36 V (E24 range) Low reverse current IR range Small plastic package suitable for surface-mounted design PZU5.1BL-Q - 10B2L-Q: Very low dynamic impedances at low currents, very low leakage current, hard breakdown knee PZU11B2L-Q - 36BL-Q: Intentional minor rise of leakage current for optimized fast switching and noise reduction [Ref. AN90031] Qualified according to AEC-Q101 and recommended for use in automotive applications Applications General regulation functions

General-purpose Zener diodes in a SOD882 leadless ultra small Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Non-repetitive peak reverse power dissipation: PZSM ≤ 40 W
  • Total power dissipation: Ptot ≤ 250 mW
  • Tolerance series: B: approximately ±5 %; B2: approximately ±2 %
  • Wide working voltage range: nominal 2.4 V to 36 V (E24 range)
  • Low reverse current IR range
  • Small plastic package suitable for surface-mounted design
  • PZU5.1BL-Q - 10B2L-Q: Very low dynamic impedances at low currents, very low leakage current, hard breakdown knee
  • PZU11B2L-Q - 36BL-Q: Intentional minor rise of leakage current for optimized fast switching and noise reduction [Ref. AN90031]
  • Qualified according to AEC-Q101 and recommended for use in automotive applications

Applications

  • General regulation functions
Supplier's Site Datasheet
Single Zener Diodes - 1727-PZU2.7BL-QYLTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-PZU2.7BL-QYLTR-ND
Single Zener Diodes 1727-PZU2.7BL-QYLTR-ND
PZU2.7BL-Q/SOD882/DF N1006-2

PZU2.7BL-Q/SOD882/DFN1006-2

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey
Product Category Zener Diodes Diodes
Product Number PZU2.7BL-QYL 1727-PZU2.7BL-QYLTR-ND
Product Name Single Zener diodes in a SOD882 package Single Zener Diodes
Package SOD882 SOD882
Unlock Full Specs
to access all available technical data