Nexperia B.V. Zener voltage regulator diodes PZU2.7B2A-QX

Description
General-purpose Zener diodes in a SOD323 (SC-76) very small Surface-Mounted Device (SMD) plastic package. Features and benefits Non-repetitive peak reverse power dissipation: PZSM ≤ 40 W Total power dissipation: Ptot ≤ 320 mW Tolerance series: B: approximately ±5 % B1, B2, B3: approximately ±2 % Wide working voltage range: nominal 2.4 V to 51 V (E24 range) Low reverse current IR range Small plastic package suitable for surface-mounted design PZU5.1BA-Q - 10BA-Q: Very low dynamic impedances at low currents, very low leakage current, hard breakdown knee PZU11B2A-Q-51BA-Q: Intentional minor rise of leakage current for optimized fast switching and noise reduction [Ref. AN90031] Qualified according to AEC-Q101 and recommended for use in automotive applications Applications General regulation functions
Request a Quote
Description
General-purpose Zener diodes in a SOD323 (SC-76) very small Surface-Mounted Device (SMD) plastic package. Features and benefits Non-repetitive peak reverse power dissipation: PZSM ≤ 40 W Total power dissipation: Ptot ≤ 320 mW Tolerance series: B: approximately ±5 % B1, B2, B3: approximately ±2 % Wide working voltage range: nominal 2.4 V to 51 V (E24 range) Low reverse current IR range Small plastic package suitable for surface-mounted design PZU5.1BA-Q - 10BA-Q: Very low dynamic impedances at low currents, very low leakage current, hard breakdown knee PZU11B2A-Q-51BA-Q: Intentional minor rise of leakage current for optimized fast switching and noise reduction [Ref. AN90031] Qualified according to AEC-Q101 and recommended for use in automotive applications Applications General regulation functions
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

General-purpose Zener diodes in a SOD323 (SC-76) surface-mounted plastic package, measuring 1.7 mm × 1.25 mm × 0.95 mm, with a non-repetitive peak reverse power dissipation of 40 W and a total power dissipation of 320 mW at 25 °C. The PZU2.7B2A-Q variant belongs to the B2 tolerance series with approximately ±2 % tolerance and is qualified according to AEC-Q101 for automotive applications.

Datasheet Summary
Powered by GS/AI

General-purpose Zener diodes in a SOD323 (SC-76) surface-mounted plastic package, measuring 1.7 mm × 1.25 mm × 0.95 mm, with a non-repetitive peak reverse power dissipation of 40 W and a total power dissipation of 320 mW at 25 °C. The PZU2.7B2A-Q variant belongs to the B2 tolerance series with approximately ±2 % tolerance and is qualified according to AEC-Q101 for automotive applications.

Suppliers

Company
Product
Description
Supplier Links
Zener voltage regulator diodes - PZU2.7B2A-QX - Nexperia B.V.
Nijmegen, Netherlands
Zener voltage regulator diodes
PZU2.7B2A-QX
Zener voltage regulator diodes PZU2.7B2A-QX
General-purpose Zener diodes in a SOD323 (SC-76) very small Surface-Mounted Device (SMD) plastic package. Features and benefits Non-repetitive peak reverse power dissipation: PZSM ≤ 40 W Total power dissipation: Ptot ≤ 320 mW Tolerance series: B: approximately ±5 % B1, B2, B3: approximately ±2 % Wide working voltage range: nominal 2.4 V to 51 V (E24 range) Low reverse current IR range Small plastic package suitable for surface-mounted design PZU5.1BA-Q - 10BA-Q: Very low dynamic impedances at low currents, very low leakage current, hard breakdown knee PZU11B2A-Q-51BA-Q: Intentional minor rise of leakage current for optimized fast switching and noise reduction [Ref. AN90031] Qualified according to AEC-Q101 and recommended for use in automotive applications Applications General regulation functions

General-purpose Zener diodes in a SOD323 (SC-76) very small Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Non-repetitive peak reverse power dissipation: PZSM ≤ 40 W
  • Total power dissipation: Ptot ≤ 320 mW
  • Tolerance series:
    • B: approximately ±5 %
    • B1, B2, B3: approximately ±2 %
  • Wide working voltage range: nominal 2.4 V to 51 V (E24 range)
  • Low reverse current IR range
  • Small plastic package suitable for surface-mounted design
  • PZU5.1BA-Q - 10BA-Q: Very low dynamic impedances at low currents, very low leakage current, hard breakdown knee
  • PZU11B2A-Q-51BA-Q: Intentional minor rise of leakage current for optimized fast switching and noise reduction [Ref. AN90031]
  • Qualified according to AEC-Q101 and recommended for use in automotive applications

Applications

  • General regulation functions
Supplier's Site Datasheet
Single Zener Diodes - 1727-PZU2.7B2A-QXTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-PZU2.7B2A-QXTR-ND
Single Zener Diodes 1727-PZU2.7B2A-QXTR-ND
DIODE ZENER 2.78V 320MW SOD323

DIODE ZENER 2.78V 320MW SOD323

Buy Now Datasheet
Single Zener Diodes - 1727-PZU2.7B2A-QXCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-PZU2.7B2A-QXCT-ND
Single Zener Diodes 1727-PZU2.7B2A-QXCT-ND
DIODE ZENER 2.78V 320MW SOD323

DIODE ZENER 2.78V 320MW SOD323

Buy Now Datasheet
 - PZU2.7B2A-QX - Rochester Electronics
Newburyport, MA, United States
Zener voltage regulator diodes

Zener voltage regulator diodes

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. DigiKey Rochester Electronics
Product Category Zener Diodes Diodes Zener Diodes
Product Number PZU2.7B2A-QX 1727-PZU2.7B2A-QXTR-ND PZU2.7B2A-QX
Product Name Zener voltage regulator diodes Single Zener Diodes
Package SOD-323; SOD323 SOD323 SOD323
Unlock Full Specs
to access all available technical data