Nexperia B.V. Zener Diode Arrays PZU18DB2,115

Description
Zener Diode Array 2 Independent 18V 250mW ±2% 5-TSSOP
Request a Quote Datasheet
Description
Zener Diode Array 2 Independent 18V 250mW ±2% 5-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diode Arrays - PZU18DB2,115-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
PZU18DB2,115-ND
Zener Diode Arrays PZU18DB2,115-ND
Zener Diode Array 2 Independent 18V 250mW ±2% 5-TSSOP

Zener Diode Array 2 Independent 18V 250mW ±2% 5-TSSOP

Buy Now Datasheet
Singapore, Singapore
18V Zener Diode
295-PZU18DB2,115
18V Zener Diode 295-PZU18DB2,115
DIODE ZENER ARRAY 18V 5TSSOP Product overview: PZU18DB2,115 from Nexperia is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 18V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 18V, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-PZU18DB2,115 can be used for catalog matching and distributor lookup.

DIODE ZENER ARRAY 18V 5TSSOP Product overview: PZU18DB2,115 from Nexperia is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 18V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 18V, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-PZU18DB2,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Arrays - PZU18DB2,115 - 1090905-PZU18DB2,115 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Arrays - PZU18DB2,115
1090905-PZU18DB2,115
Diodes - Zener - Arrays - PZU18DB2,115 1090905-PZU18DB2,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1090905-PZU18DB2,115 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2% Configuration: 2 Independent Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 50nA @ 13V Voltage - Zener (Nom) (Vz): 18V Impedance (Max) (Zzt): 20 Ohm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C Case / Package: 5-TSSOP Maximum Power Dissipation: 250mW Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1090905-PZU18DB2,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Configuration: 2 Independent
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 50nA @ 13V
Voltage - Zener (Nom) (Vz): 18V
Impedance (Max) (Zzt): 20 Ohm
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C
Case / Package: 5-TSSOP
Maximum Power Dissipation: 250mW
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - PZU18DB2,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
PZU18DB2,115
Discrete Semiconductor Products - Diodes - Zener PZU18DB2,115
DIODE ZENER ARRAY 18V 5TSSOP

DIODE ZENER ARRAY 18V 5TSSOP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Zener Diodes Diode Arrays Zener Diodes
Product Number PZU18DB2,115-ND 295-PZU18DB2,115 1090905-PZU18DB2,115 PZU18DB2,115
Product Name Zener Diode Arrays 18V Zener Diode Diodes - Zener - Arrays - PZU18DB2,115 Discrete Semiconductor Products - Diodes - Zener
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package SOT353; 5-TSSOP, SC-70-5, SOT-353 Tape & Reel (TR) 5-TSSOP 5-TSSOP
RoHS Compliant RoHS
ZZT 20 ohms 20 ohms
Diode Type Zener; 2 Independent
Unlock Full Specs
to access all available technical data