Nexperia B.V. Single Zener diodes PZU18BL,315

Description
General-purpose Zener diodes in SOD882 leadless ultra small Surface-Mounted Device (SMD) plastic package. Features and benefits Non-repetitive peak reverse power dissipation: PZSM ≤ 40 W Low reverse current IR range Total power dissipation: Ptot ≤ 250 mW Small plastic package suitable for surface-mounted design Tolerance series:B: approximately +-5 pct;B2: approximately +-2 pct AEC-Q101 qualified Wide working voltage range:nominal 2.4 V to 36 V (E24 range) Applications General regulation functions
Request a Quote Datasheet
Description
General-purpose Zener diodes in SOD882 leadless ultra small Surface-Mounted Device (SMD) plastic package. Features and benefits Non-repetitive peak reverse power dissipation: PZSM ≤ 40 W Low reverse current IR range Total power dissipation: Ptot ≤ 250 mW Small plastic package suitable for surface-mounted design Tolerance series:B: approximately +-5 pct;B2: approximately +-2 pct AEC-Q101 qualified Wide working voltage range:nominal 2.4 V to 36 V (E24 range) Applications General regulation functions
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener diodes - PZU18BL,315 - Nexperia B.V.
Nijmegen, Netherlands
Single Zener diodes
PZU18BL,315
Single Zener diodes PZU18BL,315
General-purpose Zener diodes in SOD882 leadless ultra small Surface-Mounted Device (SMD) plastic package. Features and benefits Non-repetitive peak reverse power dissipation: PZSM ≤ 40 W Low reverse current IR range Total power dissipation: Ptot ≤ 250 mW Small plastic package suitable for surface-mounted design Tolerance series:B: approximately +-5 pct;B2: approximately +-2 pct AEC-Q101 qualified Wide working voltage range:nominal 2.4 V to 36 V (E24 range) Applications General regulation functions

General-purpose Zener diodes in SOD882 leadless ultra small Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Non-repetitive peak reverse power dissipation: PZSM ≤ 40 W
  • Low reverse current IR range
  • Total power dissipation: Ptot ≤ 250 mW
  • Small plastic package suitable for surface-mounted design
  • Tolerance series:B: approximately +-5 pct;B2: approximately +-2 pct
  • AEC-Q101 qualified
  • Wide working voltage range:nominal 2.4 V to 36 V (E24 range)

Applications

  • General regulation functions
Supplier's Site Datasheet
 - PZU18BL,315 - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 18V V(Z), 5%, 0.25W, Silicon, Unidirectional

Zener Diode, 18V V(Z), 5%, 0.25W, Silicon, Unidirectional

Supplier's Site Datasheet
Single Zener Diodes - 1727-PZU18BL,315TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-PZU18BL,315TR-ND
Single Zener Diodes 1727-PZU18BL,315TR-ND
Zener Diode 18V 250mW ±5% Surface Mount DFN1006-2

Zener Diode 18V 250mW ±5% Surface Mount DFN1006-2

Buy Now Datasheet
Single Zener Diodes - 1727-PZU18BL,315CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-PZU18BL,315CT-ND
Single Zener Diodes 1727-PZU18BL,315CT-ND
DIODE ZENER 18V 250MW DFN1006-2

DIODE ZENER 18V 250MW DFN1006-2

Buy Now Datasheet
Single Zener Diodes - 1727-PZU18BL,315DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-PZU18BL,315DKR-ND
Single Zener Diodes 1727-PZU18BL,315DKR-ND
DIODE ZENER 18V 250MW DFN1006-2

DIODE ZENER 18V 250MW DFN1006-2

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1323939-PZU18BL,315 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1323939-PZU18BL,315
Discrete Semiconductor Products - Diodes - Zener - Single 1323939-PZU18BL,315
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1323939-PZU18BL,315 Category: Discrete Semiconductor Products>Diodes - Zener - Single Packaging: Reel - TR Standard Package: 10,000 Mounting: Surface Mount Tolerance: ±5% Power - Max: 250 mW Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 100 mA Current - Reverse Leakage @ Vr: 50 nA @ 13 V Voltage - Zener (Nom) (Vz): 18 V Impedance (Max) (Zzt): 20 Ohms Supplier Device Package: DFN1006-2 Temperature Range - Operating: -55°C ~ 150°C Case / Package: SOD-882 ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: 2156-PZU18BL,315-172 7,934061599315 Base Product Number: PZU18 RoHS Status: ROHS3 Compliant

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1323939-PZU18BL,315
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Packaging: Reel - TR
Standard Package: 10,000
Mounting: Surface Mount
Tolerance: ±5%
Power - Max: 250 mW
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 100 mA
Current - Reverse Leakage @ Vr: 50 nA @ 13 V
Voltage - Zener (Nom) (Vz): 18 V
Impedance (Max) (Zzt): 20 Ohms
Supplier Device Package: DFN1006-2
Temperature Range - Operating: -55°C ~ 150°C
Case / Package: SOD-882
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: 2156-PZU18BL,315-1727,934061599315
Base Product Number: PZU18
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
DFN Zener Diode - 287-PZU18BL,315 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
DFN Zener Diode
287-PZU18BL,315
DFN Zener Diode 287-PZU18BL,315
PZUxBL series - Single Zener diodes DFN 2-Pin Product overview: PZU18BL,315 from Nexperia is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, DFN. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, DFN, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-PZU18BL,315 can be used for catalog matching and distributor lookup.

PZUxBL series - Single Zener diodes DFN 2-Pin Product overview: PZU18BL,315 from Nexperia is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, DFN. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, DFN, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-PZU18BL,315 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - PZU18BL,315 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
PZU18BL,315
Discrete Semiconductor Products - Diodes - Zener PZU18BL,315
DIODE ZENER 18V 250MW DFN1006-2

DIODE ZENER 18V 250MW DFN1006-2

Supplier's Site
Zener Diodes Rohs Compliant Nexperia - 29AK4321 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diodes Rohs Compliant Nexperia
29AK4321
Zener Diodes Rohs Compliant Nexperia 29AK4321
ZENER DIODES ROHS COMPLIANT: YES

ZENER DIODES ROHS COMPLIANT: YES

Supplier's Site
Single Zener Diodes - PZU18BL,315 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
PZU18BL,315
Single Zener Diodes PZU18BL,315
DIODE ZENER 18V 250MW DFN1006-2

DIODE ZENER 18V 250MW DFN1006-2

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. Rochester Electronics DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number PZU18BL,315 PZU18BL,315 1727-PZU18BL,315TR-ND 1323939-PZU18BL,315 287-PZU18BL,315 PZU18BL,315 29AK4321 PZU18BL,315
Product Name Single Zener diodes Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener - Single DFN Zener Diode Discrete Semiconductor Products - Diodes - Zener Zener Diodes Rohs Compliant Nexperia Single Zener Diodes
Package SOD882 SOD882 SOD882 SOD-882 DFN1006-2 SOD-882
RoHS Compliant RoHS RoHS RoHS RoHS
PD 250 milliwatts 0.2500 milliwatts
Tj 150 C (302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - BZT52-C7V5 - Rochester Electronics
Specs
Life Cycle Stage Active
Package SOD123
RoHS Compliant RoHS
View Details
2 suppliers
Voltage regulator diodes - BZT52-B6V8X - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
4 suppliers
Voltage regulator diodes - BZT52-C18J - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
7 suppliers
Voltage regulator double diodes - BZB784-C12,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation; Protector
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
4 suppliers