General-purpose Zener diodes in a SOD323F (SC-90) very small and flat lead Surface Mounted Device (SMD) plastic package.
Features and benefits
Applications
Zener Diode 18V 310mW ±2% Surface Mount SOD-323F
Zener Diode 18V 310mW ±2% Surface Mount SOD-323F
PZUxB series - Zener diodes in a SOD323F package SOD 2-Pin Product overview: PZU18B2,115 from Nexperia is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-PZU18B2,115 can be used for catalog matching and distributor lookup.
DIODE ZENER 18V 310MW SOD323F
ZENER DIODES ROHS COMPLIANT: YES
| Nexperia B.V. | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | PZU18B2,115 | 1727-PZU18B2,115CT-ND | 287-PZU18B2,115 | PZU18B2,115 | 29AK4324 |
| Product Name | Zener voltage regulator diodes in a SOD323F package | Single Zener Diodes | Zener Diode | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes Rohs Compliant Nexperia |
| Package | SOD-323; SOD323F SOD323F | SOD-323; SOD-323F | |||
| RoHS Compliant | RoHS | RoHS | |||
| PD | 310 milliwatts | 0.3100 milliwatts | |||
| Tj | 150 C (302 F) | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) |