PZU16B2-QX is a Zener voltage regulator diode in the PZUxB_B2-Q series, housed in a SOD323F (SC-90) surface-mounted plastic package. The device has a total power dissipation of 550 mW when mounted on an FR4 PCB with a 1 cm² cathode pad, and operates over a nominal voltage range of 2.4 V to 51 V. It features a tolerance of approximately 2 %, as defined by the B2 series variant. The diode is qualified to AEC-Q101 and is suitable for automotive applications. For PZU11B2-Q to PZU51B2-Q types, including PZU16B2-Q, the design includes an intentional minor rise in leakage current to optimize fast switching and reduce noise.
General-purpose Zener diodes in a SOD323F (SC-90) very small and flat lead Surface Mounted Device (SMD) plastic package.
Features and benefits
Applications
PZU16B2-Q/SOD323F/SO
PZU16B2-Q/SOD323F/SO
PZU16B2-Q/SOD323F/SO
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Zener Diodes | Diodes |
| Product Number | PZU16B2-QX | 1727-PZU16B2-QXTR-ND |
| Product Name | Zener voltage regulator diodes in a SOD323F package | Single Zener Diodes |
| Package | SOD-323; SOD323F SOD323F |