Win Source Part Number: 1140489-PZU16B1A,115
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±2%
Power - Max: 320 mW
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 100 mA
Current - Reverse Leakage @ Vr: 50 nA @ 12 V
Voltage - Zener (Nom) (Vz): 16 V
Impedance (Max) (Zzt): 20 Ohms
Package / Case: SC-76, SOD-323
Supplier Device Package: SOD-323
Temperature Range - Operating: -55°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Nexperia USA Inc.
Other Names: PZU16B1A,115-ND,1727
Base Product Number: PZU16
Zener Diode, 16V V(Z), 2%, 0.32W, Silicon, Unidirectional
PZUxBA series - Single Zener diodes SOD 2-Pin Product overview: PZU16B1A,115 from Nexperia is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-PZU16B1A,115 can be used for catalog matching and distributor lookup.
Zener Diode 16V 320mW ±2% Surface Mount SOD-323
ZENER DIODES ROHS COMPLIANT: YES
DIODE ZENER 16V 320MW SOD323
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1140489-PZU16B1A,115 | PZU16B1A,115 | 287-PZU16B1A,115 | 1727-8186-2-ND | 29AK4315 | PZU16B1A,115 |
| Product Name | Discrete Semiconductor Products - Diodes - Zener - Single | Zener Diode | Single Zener Diodes | Zener Diodes Rohs Compliant Nexperia | Discrete Semiconductor Products - Diodes - Zener | |
| Package | SOD-323; SC-76, SOD-323 | SOD323 | SOD-323; SOD-323 | |||
| VZ | 16 volts | 16 volts | ||||
| ZZT | 20 ohms | 20 ohms | ||||
| IR | 0.0500 mA | 50 mA |