PZUxB series - Zener diodes in a SOD323F package SOD 2-Pin Product overview: PZU16B1,115 from Nexperia is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-PZU16B1,115 can be used for catalog matching and distributor lookup.
Zener Diode, 16V V(Z), 2%, 0.31W, Silicon, Unidirectional
Zener Diode 16V 310mW ±2% Surface Mount SOD-323F
ZENER DIODES ROHS COMPLIANT: YES
DIODE ZENER 16V 310MW SOD323F
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-PZU16B1,115 | PZU16B1,115 | 1727-3699-2-ND | 29AK4314 | PZU16B1,115 |
| Product Name | Zener Diode | Single Zener Diodes | Zener Diodes Rohs Compliant Nexperia | Discrete Semiconductor Products - Diodes - Zener | |
| PD | 0.3100 milliwatts | ||||
| Tj | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | ||
| Life Cycle Stage | Active | Active | |||
| Package | SOD323F | SOD-323; SOD-323F |