General-purpose Zener diodes in a SOD323F (SC-90) surface-mounted plastic package with a total power dissipation of 550 mW, a wide working voltage range of 2.4 V to 51 V, and AEC-Q101 qualification for automotive applications. The part is categorized as type B with approximately 5% tolerance. Forward voltage is rated up to 0.9 V at 10 mA and up to 1.1 V at 100 mA under pulse test conditions. Thermal resistance from junction to ambient is 230 K/W on a 1 cm² cathode pad and 400 K/W on a standard footprint.
General-purpose Zener diodes in a SOD323F (SC-90) very small and flat lead Surface Mounted Device (SMD) plastic package.
Features and benefits
Applications
PZU16B-Q/SOD323F/SOD
PZU16B-Q/SOD323F/SOD
PZU16B-Q/SOD323F/SOD
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Zener Diodes | Diodes |
| Product Number | PZU16B-QX | 1727-PZU16B-QXTR-ND |
| Product Name | Zener voltage regulator diodes in a SOD323F package | Single Zener Diodes |
| Package | SOD-323; SOD323F SOD323F |