DIODE ZENER 15V 310MW SOD323F Product overview: PZU15B3,115 from Nexperia is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 310MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 310MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-PZU15B3,115 can be used for catalog matching and distributor lookup.
Zener Diode 15V 310mW ±2% Surface Mount SOD-323F
DIODE ZENER 15V 310MW SOD323F
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes |
| Product Number | 287-PZU15B3,115 | 1727-3697-2-ND | PZU15B3,115 |
| Product Name | 15V 310MW Zener Diode | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Package | Tape & Reel (TR) | SOD-323; SOD-323F | |
| RoHS Compliant | RoHS | ||
| VZ | 15.19 volts | 15 volts | |
| ZZT | 15 ohms | 15 ohms |