The PZUxB_B2-Q series consists of general-purpose Zener diodes in a SOD323F (SC-90) surface-mounted plastic package, with a wide operating voltage range of 2.4 V to 51 V and a total power dissipation of 550 mW when mounted on an FR4 PCB with a 1 cm² cathode pad. The B-grade variants, including PZU15B-Q, offer approximately 5% tolerance. These devices are qualified to AEC-Q101 and intended for automotive applications.
General-purpose Zener diodes in a SOD323F (SC-90) very small and flat lead Surface Mounted Device (SMD) plastic package.
Features and benefits
Applications
PZU15B-Q/SOD323F/SOD
PZU15B-Q/SOD323F/SOD
PZU15B-Q/SOD323F/SOD
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Zener Diodes | Diodes |
| Product Number | PZU15B-QX | 1727-PZU15B-QXTR-ND |
| Product Name | Zener voltage regulator diodes in a SOD323F package | Single Zener Diodes |
| Package | SOD-323; SOD323F SOD323F |