Nexperia B.V. 13V Zener Diode PZU13DB2,115

Description
DIODE ZENER ARRAY 13V 5TSSOP Product overview: PZU13DB2,115 from Nexperia is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 13V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 13V, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-PZU13DB2,115 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER ARRAY 13V 5TSSOP Product overview: PZU13DB2,115 from Nexperia is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 13V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 13V, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-PZU13DB2,115 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
13V Zener Diode - 295-PZU13DB2,115 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
13V Zener Diode
295-PZU13DB2,115
13V Zener Diode 295-PZU13DB2,115
DIODE ZENER ARRAY 13V 5TSSOP Product overview: PZU13DB2,115 from Nexperia is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 13V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 13V, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-PZU13DB2,115 can be used for catalog matching and distributor lookup.

DIODE ZENER ARRAY 13V 5TSSOP Product overview: PZU13DB2,115 from Nexperia is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 13V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 13V, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-PZU13DB2,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Arrays - PZU13DB2,115 - 1090890-PZU13DB2,115 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Arrays - PZU13DB2,115
1090890-PZU13DB2,115
Diodes - Zener - Arrays - PZU13DB2,115 1090890-PZU13DB2,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1090890-PZU13DB2,115 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2% Configuration: 2 Independent Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 100nA @ 10V Voltage - Zener (Nom) (Vz): 13V Impedance (Max) (Zzt): 10 Ohm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C Case / Package: 5-TSSOP Maximum Power Dissipation: 250mW Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1090890-PZU13DB2,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Configuration: 2 Independent
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 100nA @ 10V
Voltage - Zener (Nom) (Vz): 13V
Impedance (Max) (Zzt): 10 Ohm
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C
Case / Package: 5-TSSOP
Maximum Power Dissipation: 250mW
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Zener Diodes Diode Arrays
Product Number 295-PZU13DB2,115 1090890-PZU13DB2,115
Product Name 13V Zener Diode Diodes - Zener - Arrays - PZU13DB2,115
Package Reel - TR 5-TSSOP
ZZT 10 ohms
PD 250 milliwatts
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data