Nexperia B.V. Single Zener diodes PZU12BL,315

Description
General-purpose Zener diodes in SOD882 leadless ultra small Surface-Mounted Device (SMD) plastic package. Features and benefits Non-repetitive peak reverse power dissipation: PZSM ≤ 40 W Low reverse current IR range Total power dissipation: Ptot ≤ 250 mW Small plastic package suitable for surface-mounted design Tolerance series:B: approximately +-5 pct;B2: approximately +-2 pct AEC-Q101 qualified Wide working voltage range:nominal 2.4 V to 36 V (E24 range) Applications General regulation functions
Request a Quote
Description
General-purpose Zener diodes in SOD882 leadless ultra small Surface-Mounted Device (SMD) plastic package. Features and benefits Non-repetitive peak reverse power dissipation: PZSM ≤ 40 W Low reverse current IR range Total power dissipation: Ptot ≤ 250 mW Small plastic package suitable for surface-mounted design Tolerance series:B: approximately +-5 pct;B2: approximately +-2 pct AEC-Q101 qualified Wide working voltage range:nominal 2.4 V to 36 V (E24 range) Applications General regulation functions
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Single Zener diodes in a SOD882 leadless ultra small SMD plastic package with a nominal working voltage of 12 V, non-repetitive peak reverse power dissipation of 40 W, total power dissipation of 250 mW, and tolerance of approximately ±5%. The device is AEC-Q101 qualified and suitable for general regulation applications.

Datasheet Summary
Powered by GS/AI

Single Zener diodes in a SOD882 leadless ultra small SMD plastic package with a nominal working voltage of 12 V, non-repetitive peak reverse power dissipation of 40 W, total power dissipation of 250 mW, and tolerance of approximately ±5%. The device is AEC-Q101 qualified and suitable for general regulation applications.

Suppliers

Company
Product
Description
Supplier Links
Single Zener diodes - PZU12BL,315 - Nexperia B.V.
Nijmegen, Netherlands
Single Zener diodes
PZU12BL,315
Single Zener diodes PZU12BL,315
General-purpose Zener diodes in SOD882 leadless ultra small Surface-Mounted Device (SMD) plastic package. Features and benefits Non-repetitive peak reverse power dissipation: PZSM ≤ 40 W Low reverse current IR range Total power dissipation: Ptot ≤ 250 mW Small plastic package suitable for surface-mounted design Tolerance series:B: approximately +-5 pct;B2: approximately +-2 pct AEC-Q101 qualified Wide working voltage range:nominal 2.4 V to 36 V (E24 range) Applications General regulation functions

General-purpose Zener diodes in SOD882 leadless ultra small Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Non-repetitive peak reverse power dissipation: PZSM ≤ 40 W
  • Low reverse current IR range
  • Total power dissipation: Ptot ≤ 250 mW
  • Small plastic package suitable for surface-mounted design
  • Tolerance series:B: approximately +-5 pct;B2: approximately +-2 pct
  • AEC-Q101 qualified
  • Wide working voltage range:nominal 2.4 V to 36 V (E24 range)

Applications

  • General regulation functions
Supplier's Site Datasheet
12V 250MW Zener Diode - 287-PZU12BL,315 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
12V 250MW Zener Diode
287-PZU12BL,315
12V 250MW Zener Diode 287-PZU12BL,315
DIODE ZENER 12V 250MW DFN1006-2 Product overview: PZU12BL,315 from Nexperia is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 12V, 250MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 12V, 250MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-PZU12BL,315 can be used for catalog matching and distributor lookup.

DIODE ZENER 12V 250MW DFN1006-2 Product overview: PZU12BL,315 from Nexperia is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 12V, 250MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 12V, 250MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-PZU12BL,315 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - 1727-PZU12BL,315CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-PZU12BL,315CT-ND
Single Zener Diodes 1727-PZU12BL,315CT-ND
DIODE ZENER 12V 250MW DFN1006-2

DIODE ZENER 12V 250MW DFN1006-2

Buy Now Datasheet
Single Zener Diodes - 1727-PZU12BL,315TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-PZU12BL,315TR-ND
Single Zener Diodes 1727-PZU12BL,315TR-ND
Zener Diode 12V 250mW ±5% Surface Mount DFN1006-2

Zener Diode 12V 250mW ±5% Surface Mount DFN1006-2

Buy Now Datasheet
Single Zener Diodes - 1727-PZU12BL,315DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-PZU12BL,315DKR-ND
Single Zener Diodes 1727-PZU12BL,315DKR-ND
DIODE ZENER 12V 250MW DFN1006-2

DIODE ZENER 12V 250MW DFN1006-2

Buy Now Datasheet
Single Zener Diodes - PZU12BL,315 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
PZU12BL,315
Single Zener Diodes PZU12BL,315
DIODE ZENER 12V 250MW DFN1006-2

DIODE ZENER 12V 250MW DFN1006-2

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - PZU12BL,315 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
PZU12BL,315
Discrete Semiconductor Products - Diodes - Zener PZU12BL,315
DIODE ZENER 12V 250MW DFN1006-2

DIODE ZENER 12V 250MW DFN1006-2

Supplier's Site

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number PZU12BL,315 287-PZU12BL,315 1727-PZU12BL,315CT-ND PZU12BL,315 PZU12BL,315
Product Name Single Zener diodes 12V 250MW Zener Diode Single Zener Diodes Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package SOD882 SOD882 Tape & Reel (TR) SOD-882 DFN1006-2
RoHS Compliant RoHS RoHS
PD 250 milliwatts 250 milliwatts
Tj 150 C (302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data