Nexperia B.V. Zener voltage regulator diodes PZU12B2AZ

Description
General-purpose Zener diodes in a SOD323 (SC-76) very small Surface-Mounted Device (SMD) plastic package. Features and benefits Non-repetitive peak reverse power dissipation: PZSM ≤ 40 W Total power dissipation: Ptot ≤ 320 mW Tolerance series: B: approximately ±5 % B1, B2, B3: approximately ±2 % Wide working voltage range: nominal 2.4 V to 51 V (E24 range) Low reverse current IR range Small plastic package suitable for surface-mounted design PZU5.1BA - 10BA: Very low dynamic impedances at low currents, very low leakage current, hard breakdown knee PZU11B2A-51BA: Intentional minor rise of leakage current for optimized fast switching and noise reduction [Ref. AN90031] Applications General regulation functions
Request a Quote
Description
General-purpose Zener diodes in a SOD323 (SC-76) very small Surface-Mounted Device (SMD) plastic package. Features and benefits Non-repetitive peak reverse power dissipation: PZSM ≤ 40 W Total power dissipation: Ptot ≤ 320 mW Tolerance series: B: approximately ±5 % B1, B2, B3: approximately ±2 % Wide working voltage range: nominal 2.4 V to 51 V (E24 range) Low reverse current IR range Small plastic package suitable for surface-mounted design PZU5.1BA - 10BA: Very low dynamic impedances at low currents, very low leakage current, hard breakdown knee PZU11B2A-51BA: Intentional minor rise of leakage current for optimized fast switching and noise reduction [Ref. AN90031] Applications General regulation functions
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PZUxBA series consists of general-purpose Zener diodes in a SOD323 (SC-76) surface-mounted plastic package measuring 1.7 mm × 1.25 mm × 0.95 mm. The series offers nominal Zener voltages from 2.4 V to 51 V, with tolerance options of approximately ±5% (B) and ±2% (B1, B2, B3). The diodes support a non-repetitive peak reverse power dissipation of 40 W and a total power dissipation of 320 mW at 25 °C when mounted on a standard FR4 PCB. The junction temperature range extends from -55 °C to 150 °C. The PZU12B2AZ variant belongs to the B2 tolerance series, indicating approximately ±2% tolerance, and benefits from optimized leakage current for fast switching and noise reduction as specified for PZU11B2A to PZU51BA devices.

Datasheet Summary
Powered by GS/AI

The PZUxBA series consists of general-purpose Zener diodes in a SOD323 (SC-76) surface-mounted plastic package measuring 1.7 mm × 1.25 mm × 0.95 mm. The series offers nominal Zener voltages from 2.4 V to 51 V, with tolerance options of approximately ±5% (B) and ±2% (B1, B2, B3). The diodes support a non-repetitive peak reverse power dissipation of 40 W and a total power dissipation of 320 mW at 25 °C when mounted on a standard FR4 PCB. The junction temperature range extends from -55 °C to 150 °C. The PZU12B2AZ variant belongs to the B2 tolerance series, indicating approximately ±2% tolerance, and benefits from optimized leakage current for fast switching and noise reduction as specified for PZU11B2A to PZU51BA devices.

Suppliers

Company
Product
Description
Supplier Links
Zener voltage regulator diodes - PZU12B2AZ - Nexperia B.V.
Nijmegen, Netherlands
Zener voltage regulator diodes
PZU12B2AZ
Zener voltage regulator diodes PZU12B2AZ
General-purpose Zener diodes in a SOD323 (SC-76) very small Surface-Mounted Device (SMD) plastic package. Features and benefits Non-repetitive peak reverse power dissipation: PZSM ≤ 40 W Total power dissipation: Ptot ≤ 320 mW Tolerance series: B: approximately ±5 % B1, B2, B3: approximately ±2 % Wide working voltage range: nominal 2.4 V to 51 V (E24 range) Low reverse current IR range Small plastic package suitable for surface-mounted design PZU5.1BA - 10BA: Very low dynamic impedances at low currents, very low leakage current, hard breakdown knee PZU11B2A-51BA: Intentional minor rise of leakage current for optimized fast switching and noise reduction [Ref. AN90031] Applications General regulation functions

General-purpose Zener diodes in a SOD323 (SC-76) very small Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Non-repetitive peak reverse power dissipation: PZSM ≤ 40 W
  • Total power dissipation: Ptot ≤ 320 mW
  • Tolerance series:
    • B: approximately ±5 %
    • B1, B2, B3: approximately ±2 %
  • Wide working voltage range: nominal 2.4 V to 51 V (E24 range)
  • Low reverse current IR range
  • Small plastic package suitable for surface-mounted design
  • PZU5.1BA - 10BA: Very low dynamic impedances at low currents, very low leakage current, hard breakdown knee
  • PZU11B2A-51BA: Intentional minor rise of leakage current for optimized fast switching and noise reduction [Ref. AN90031]

Applications

  • General regulation functions
Supplier's Site Datasheet
Single Zener Diodes - 1727-PZU12B2AZDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-PZU12B2AZDKR-ND
Single Zener Diodes 1727-PZU12B2AZDKR-ND
DIODE ZENER 13.2V SOD323

DIODE ZENER 13.2V SOD323

Buy Now Datasheet
Single Zener Diodes - 1727-PZU12B2AZTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-PZU12B2AZTR-ND
Single Zener Diodes 1727-PZU12B2AZTR-ND
Zener Diode 13.2V ±2% Surface Mount SOD-323

Zener Diode 13.2V ±2% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - 1727-PZU12B2AZCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-PZU12B2AZCT-ND
Single Zener Diodes 1727-PZU12B2AZCT-ND
DIODE ZENER 13.2V SOD323

DIODE ZENER 13.2V SOD323

Buy Now Datasheet
Singapore, Singapore
Zener Diode
287-PZU12B2AZ
Zener Diode 287-PZU12B2AZ
PZUxBA series - Single Zener diodes SOD 2-Pin Product overview: PZU12B2AZ from Nexperia is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-PZU12B2AZ can be used for catalog matching and distributor lookup.

PZUxBA series - Single Zener diodes SOD 2-Pin Product overview: PZU12B2AZ from Nexperia is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-PZU12B2AZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - PZU12B2AZ - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 12V V(Z), 2%, 0.32W, Silicon, Unidirectional

Zener Diode, 12V V(Z), 2%, 0.32W, Silicon, Unidirectional

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - PZU12B2AZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
PZU12B2AZ
Discrete Semiconductor Products - Diodes - Zener PZU12B2AZ
DIODE ZENER 13.2V SOD323

DIODE ZENER 13.2V SOD323

Supplier's Site
Zener Diodes Rohs Compliant Nexperia - 29AK4289 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diodes Rohs Compliant Nexperia
29AK4289
Zener Diodes Rohs Compliant Nexperia 29AK4289
ZENER DIODES ROHS COMPLIANT: YES

ZENER DIODES ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
PZU12B2AZ
Zener Diodes PZU12B2AZ
Zener Diodes PZU12B2A/SOD2/MULTI- REEL 7" Q1

Zener Diodes PZU12B2A/SOD2/MULTI-REEL 7" Q1

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number PZU12B2AZ 1727-PZU12B2AZDKR-ND 287-PZU12B2AZ PZU12B2AZ PZU12B2AZ 29AK4289 PZU12B2AZ
Product Name Zener voltage regulator diodes Single Zener Diodes Zener Diode Discrete Semiconductor Products - Diodes - Zener Zener Diodes Rohs Compliant Nexperia Zener Diodes
Package SOD-323; SOD323 SOD323 SOD323 SOD-323; SOD-323 DFN-1006-2
RoHS Compliant RoHS RoHS RoHS
PD 320 milliwatts 0.3200 milliwatts
Tj 150 C (302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data