Nexperia B.V. Single Zener diodes PZU11B2L,315

Description
General-purpose Zener diodes in SOD882 leadless ultra small Surface-Mounted Device (SMD) plastic package. Features and benefits Non-repetitive peak reverse power dissipation: PZSM ≤ 40 W Low reverse current IR range Total power dissipation: Ptot ≤ 250 mW Small plastic package suitable for surface-mounted design Tolerance series:B: approximately +-5 pct;B2: approximately +-2 pct AEC-Q101 qualified Wide working voltage range:nominal 2.4 V to 36 V (E24 range) Applications General regulation functions
Request a Quote Datasheet
Description
General-purpose Zener diodes in SOD882 leadless ultra small Surface-Mounted Device (SMD) plastic package. Features and benefits Non-repetitive peak reverse power dissipation: PZSM ≤ 40 W Low reverse current IR range Total power dissipation: Ptot ≤ 250 mW Small plastic package suitable for surface-mounted design Tolerance series:B: approximately +-5 pct;B2: approximately +-2 pct AEC-Q101 qualified Wide working voltage range:nominal 2.4 V to 36 V (E24 range) Applications General regulation functions
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener diodes - PZU11B2L,315 - Nexperia B.V.
Nijmegen, Netherlands
Single Zener diodes
PZU11B2L,315
Single Zener diodes PZU11B2L,315
General-purpose Zener diodes in SOD882 leadless ultra small Surface-Mounted Device (SMD) plastic package. Features and benefits Non-repetitive peak reverse power dissipation: PZSM ≤ 40 W Low reverse current IR range Total power dissipation: Ptot ≤ 250 mW Small plastic package suitable for surface-mounted design Tolerance series:B: approximately +-5 pct;B2: approximately +-2 pct AEC-Q101 qualified Wide working voltage range:nominal 2.4 V to 36 V (E24 range) Applications General regulation functions

General-purpose Zener diodes in SOD882 leadless ultra small Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Non-repetitive peak reverse power dissipation: PZSM ≤ 40 W
  • Low reverse current IR range
  • Total power dissipation: Ptot ≤ 250 mW
  • Small plastic package suitable for surface-mounted design
  • Tolerance series:B: approximately +-5 pct;B2: approximately +-2 pct
  • AEC-Q101 qualified
  • Wide working voltage range:nominal 2.4 V to 36 V (E24 range)

Applications

  • General regulation functions
Supplier's Site Datasheet
Singapore, Singapore
11V 250MW Zener Diode
287-PZU11B2L,315
11V 250MW Zener Diode 287-PZU11B2L,315
DIODE ZENER 11V 250MW DFN1006-2 Product overview: PZU11B2L,315 from Nexperia is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 11V, 250MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 11V, 250MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-PZU11B2L,315 can be used for catalog matching and distributor lookup.

DIODE ZENER 11V 250MW DFN1006-2 Product overview: PZU11B2L,315 from Nexperia is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 11V, 250MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 11V, 250MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-PZU11B2L,315 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - 1727-PZU11B2L,315TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-PZU11B2L,315TR-ND
Single Zener Diodes 1727-PZU11B2L,315TR-ND
Zener Diode 11V 250mW ±2% Surface Mount DFN1006-2

Zener Diode 11V 250mW ±2% Surface Mount DFN1006-2

Buy Now Datasheet
 - PZU11B2L,315 - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 11V V(Z), 2%, 0.25W, Silicon, Unidirectional

Zener Diode, 11V V(Z), 2%, 0.25W, Silicon, Unidirectional

Supplier's Site Datasheet
Diodes - Zener - Single - PZU11B2L,315 - 1090877-PZU11B2L,315 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - PZU11B2L,315
1090877-PZU11B2L,315
Diodes - Zener - Single - PZU11B2L,315 1090877-PZU11B2L,315
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1090877-PZU11B2L,315 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2% Voltage - Forward (Vf) (Max) @ If: 1.1V @ 100mA Current - Reverse Leakage @ Vr: 100nA @ 8V Voltage - Zener (Nom) (Vz): 11V Impedance (Max) (Zzt): 10 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: DFN1006-2 Maximum Power Dissipation: 250mW Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Sufficient

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1090877-PZU11B2L,315
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 100mA
Current - Reverse Leakage @ Vr: 100nA @ 8V
Voltage - Zener (Nom) (Vz): 11V
Impedance (Max) (Zzt): 10 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: DFN1006-2
Maximum Power Dissipation: 250mW
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - PZU11B2L,315 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
PZU11B2L,315
Discrete Semiconductor Products - Diodes - Zener PZU11B2L,315
DIODE ZENER 11V 250MW DFN1006-2

DIODE ZENER 11V 250MW DFN1006-2

Supplier's Site
Zener Diodes Rohs Compliant Nexperia - 29AK4281 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diodes Rohs Compliant Nexperia
29AK4281
Zener Diodes Rohs Compliant Nexperia 29AK4281
ZENER DIODES ROHS COMPLIANT: YES

ZENER DIODES ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number PZU11B2L,315 287-PZU11B2L,315 1727-PZU11B2L,315TR-ND PZU11B2L,315 1090877-PZU11B2L,315 PZU11B2L,315 29AK4281
Product Name Single Zener diodes 11V 250MW Zener Diode Single Zener Diodes Diodes - Zener - Single - PZU11B2L,315 Discrete Semiconductor Products - Diodes - Zener Zener Diodes Rohs Compliant Nexperia
Package SOD882 SOD882 Tape & Reel (TR) SOD882 DFN1006-2 DFN1006-2
RoHS Compliant RoHS RoHS RoHS RoHS
PD 250 milliwatts 250 milliwatts 250 milliwatts
Tj 150 C (302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data