Nexperia B.V. Zener voltage regulator diodes in a SOD323F package PZU11B,115

Description
General-purpose Zener diodes in a SOD323F (SC-90) very small and flat lead Surface Mounted Device (SMD) plastic package. Features and benefits Total power dissipation: 550 mW Tolerance series: B: approximately 5 %; B1, B2, B3: sequential, approximately 2 % Small plastic package suitable for surface mounted design Wide working voltage range: nominal 2.4 V to 51 V Very low leakage current for a given reverse voltage for types PZU5.1B - PZU10B PZU5.1B2 - 10B: Very low dynamic impedances at low currents, very low leakage current, hard breakdown knee PZU11B2 - 51B: Intentional minor rise of leakage current for optimized fast switching and noise reduction [Ref. AN90031] AEC-Q101 qualified Applications General regulation functions
Request a Quote Datasheet
Description
General-purpose Zener diodes in a SOD323F (SC-90) very small and flat lead Surface Mounted Device (SMD) plastic package. Features and benefits Total power dissipation: 550 mW Tolerance series: B: approximately 5 %; B1, B2, B3: sequential, approximately 2 % Small plastic package suitable for surface mounted design Wide working voltage range: nominal 2.4 V to 51 V Very low leakage current for a given reverse voltage for types PZU5.1B - PZU10B PZU5.1B2 - 10B: Very low dynamic impedances at low currents, very low leakage current, hard breakdown knee PZU11B2 - 51B: Intentional minor rise of leakage current for optimized fast switching and noise reduction [Ref. AN90031] AEC-Q101 qualified Applications General regulation functions
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener voltage regulator diodes in a SOD323F package - PZU11B,115 - Nexperia B.V.
Nijmegen, Netherlands
Zener voltage regulator diodes in a SOD323F package
PZU11B,115
Zener voltage regulator diodes in a SOD323F package PZU11B,115
General-purpose Zener diodes in a SOD323F (SC-90) very small and flat lead Surface Mounted Device (SMD) plastic package. Features and benefits Total power dissipation: 550 mW Tolerance series: B: approximately 5 %; B1, B2, B3: sequential, approximately 2 % Small plastic package suitable for surface mounted design Wide working voltage range: nominal 2.4 V to 51 V Very low leakage current for a given reverse voltage for types PZU5.1B - PZU10B PZU5.1B2 - 10B: Very low dynamic impedances at low currents, very low leakage current, hard breakdown knee PZU11B2 - 51B: Intentional minor rise of leakage current for optimized fast switching and noise reduction [Ref. AN90031] AEC-Q101 qualified Applications General regulation functions

General-purpose Zener diodes in a SOD323F (SC-90) very small and flat lead Surface Mounted Device (SMD) plastic package.

Features and benefits

  • Total power dissipation: 550 mW
  • Tolerance series: B: approximately 5 %; B1, B2, B3: sequential, approximately 2 %
  • Small plastic package suitable for surface mounted design
  • Wide working voltage range: nominal 2.4 V to 51 V
  • Very low leakage current for a given reverse voltage for types PZU5.1B - PZU10B
  • PZU5.1B2 - 10B: Very low dynamic impedances at low currents, very low leakage current, hard breakdown knee
  • PZU11B2 - 51B: Intentional minor rise of leakage current for optimized fast switching and noise reduction [Ref. AN90031]
  • AEC-Q101 qualified

Applications

  • General regulation functions
Supplier's Site Datasheet
11V 310MW Zener Diode - 287-PZU11B,115 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
11V 310MW Zener Diode
287-PZU11B,115
11V 310MW Zener Diode 287-PZU11B,115
DIODE ZENER 11V 310MW SOD323F Product overview: PZU11B,115 from Nexperia is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 11V, 310MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 11V, 310MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-PZU11B,115 can be used for catalog matching and distributor lookup.

DIODE ZENER 11V 310MW SOD323F Product overview: PZU11B,115 from Nexperia is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 11V, 310MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 11V, 310MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-PZU11B,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - 1727-3681-1-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-3681-1-ND
Single Zener Diodes 1727-3681-1-ND
Zener Diode 11V 310mW ±5% Surface Mount SOD-323F

Zener Diode 11V 310mW ±5% Surface Mount SOD-323F

Buy Now Datasheet
Single Zener Diodes - 1727-3681-6-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-3681-6-ND
Single Zener Diodes 1727-3681-6-ND
Zener Diode 11V 310mW ±5% Surface Mount SOD-323F

Zener Diode 11V 310mW ±5% Surface Mount SOD-323F

Buy Now Datasheet
Single Zener Diodes - 1727-3681-2-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-3681-2-ND
Single Zener Diodes 1727-3681-2-ND
Zener Diode 11V 310mW ±5% Surface Mount SOD-323F

Zener Diode 11V 310mW ±5% Surface Mount SOD-323F

Buy Now Datasheet
 - PZU11B,115 - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 11V V(Z), 5%, 0.31W, Silicon, Unidirectional

Zener Diode, 11V V(Z), 5%, 0.31W, Silicon, Unidirectional

Supplier's Site Datasheet
Zener Diodes Rohs Compliant Nexperia - 29AK4274 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diodes Rohs Compliant Nexperia
29AK4274
Zener Diodes Rohs Compliant Nexperia 29AK4274
ZENER DIODES ROHS COMPLIANT: YES

ZENER DIODES ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - PZU11B,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
PZU11B,115
Discrete Semiconductor Products - Diodes - Zener PZU11B,115
DIODE ZENER 11V 310MW SOD323F

DIODE ZENER 11V 310MW SOD323F

Supplier's Site

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number PZU11B,115 287-PZU11B,115 1727-3681-1-ND PZU11B,115 29AK4274 PZU11B,115
Product Name Zener voltage regulator diodes in a SOD323F package 11V 310MW Zener Diode Single Zener Diodes Zener Diodes Rohs Compliant Nexperia Discrete Semiconductor Products - Diodes - Zener
Package SOD-323; SOD323F SOD323F Tape & Reel (TR) SOD323F SOD-323; SOD-323F
RoHS Compliant RoHS RoHS RoHS RoHS
PD 310 milliwatts 550 milliwatts
Tj 150 C (302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data