Nexperia B.V. 10V 310MW Zener Diode PZU10B3,115

Description
DIODE ZENER 10V 310MW SOD323F Product overview: PZU10B3,115 from Nexperia is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 10V, 310MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 10V, 310MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-PZU10B3,115 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 10V 310MW SOD323F Product overview: PZU10B3,115 from Nexperia is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 10V, 310MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 10V, 310MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-PZU10B3,115 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10V 310MW Zener Diode - 287-PZU10B3,115 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10V 310MW Zener Diode
287-PZU10B3,115
10V 310MW Zener Diode 287-PZU10B3,115
DIODE ZENER 10V 310MW SOD323F Product overview: PZU10B3,115 from Nexperia is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 10V, 310MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 10V, 310MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-PZU10B3,115 can be used for catalog matching and distributor lookup.

DIODE ZENER 10V 310MW SOD323F Product overview: PZU10B3,115 from Nexperia is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 10V, 310MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 10V, 310MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-PZU10B3,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - PZU10B3,115 - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 10V V(Z), 2%, 0.31W, Silicon, Unidirectional

Zener Diode, 10V V(Z), 2%, 0.31W, Silicon, Unidirectional

Supplier's Site Datasheet
Single Zener Diodes - 1727-3680-2-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-3680-2-ND
Single Zener Diodes 1727-3680-2-ND
Zener Diode 10V 310mW ±2% Surface Mount SOD-323F

Zener Diode 10V 310mW ±2% Surface Mount SOD-323F

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - PZU10B3,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
PZU10B3,115
Discrete Semiconductor Products - Diodes - Zener PZU10B3,115
DIODE ZENER 10V 310MW SOD323F

DIODE ZENER 10V 310MW SOD323F

Supplier's Site
Zener Diodes Rohs Compliant Nexperia - 29AK4272 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diodes Rohs Compliant Nexperia
29AK4272
Zener Diodes Rohs Compliant Nexperia 29AK4272
ZENER DIODES ROHS COMPLIANT: YES

ZENER DIODES ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 287-PZU10B3,115 PZU10B3,115 1727-3680-2-ND PZU10B3,115 29AK4272
Product Name 10V 310MW Zener Diode Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diodes Rohs Compliant Nexperia
Package Tape & Reel (TR) SOD323F SOD-323; SOD-323F
RoHS Compliant RoHS RoHS RoHS
VZ 10 volts 10 volts
ZZT 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - BZV49-C75,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
5 suppliers
Zener Diodes - 7384976P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; SOT-23
RoHS Compliant RoHS
View Details