General-purpose Zener diodes in a SOD323 (SC-76) very small Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
Zener Diode, 9.99V V(Z), 2%, 0.49W
DIODE ZENER 10V 320MW SOD323 Product overview: PZU10B2A,115 from Nexperia is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 10V, 320MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 10V, 320MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-PZU10B2A,115 can be used for catalog matching and distributor lookup.
Zener Diode 10V 320mW ±2% Surface Mount SOD-323
Zener Diode 10V 320mW ±2% Surface Mount SOD-323
Zener Diode 10V 320mW ±2% Surface Mount SOD-323
DIODE ZENER 10V 320MW SOD323
DIODE ZENER 10V 320MW SOD323
ZENER DIODES ROHS COMPLIANT: YES
| Nexperia B.V. | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | PZU10B2A,115 | PZU10B2A,115 | 287-PZU10B2A,115 | 1727-PZU10B2A,115DKR-ND | PZU10B2A,115 | PZU10B2A,115 | 29AK4271 |
| Product Name | Zener voltage regulator diodes | 10V 320MW Zener Diode | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Single Zener Diodes | Zener Diodes Rohs Compliant Nexperia | |
| Package | SOD-323; SOD323 SOD323 | SOD323 | Tape & Reel (TR) | SOD-323; SOD-323 | SOD-323; SC-76, SOD-323; SC-76 | ||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||
| PD | 320 milliwatts | 320 milliwatts | |||||
| Tj | 150 C (302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |