General-purpose Zener diodes in a SOD323F (SC-90) very small and flat lead Surface Mounted Device (SMD) plastic package.
Features and benefits
Applications
Zener Diode 10V 310mW ±2% Surface Mount SOD-323F
Zener Diode 10V 310mW ±2% Surface Mount SOD-323F
Zener Diode 10V 310mW ±2% Surface Mount SOD-323F
DIODE ZENER 10V 310MW SOD323F Product overview: PZU10B2,115 from Nexperia is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 10V, 310MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 10V, 310MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-PZU10B2,115 can be used for catalog matching and distributor lookup.
Zener Diode, 10V V(Z), 2%, 0.31W, Silicon, Unidirectional
ZENER DIODES ROHS COMPLIANT: YES
DIODE ZENER 10V 310MW SOD323F
| Nexperia B.V. | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | PZU10B2,115 | 1727-3679-6-ND | 287-PZU10B2,115 | PZU10B2,115 | 29AK4270 | PZU10B2,115 |
| Product Name | Zener voltage regulator diodes in a SOD323F package | Single Zener Diodes | 10V 310MW Zener Diode | Zener Diodes Rohs Compliant Nexperia | Discrete Semiconductor Products - Diodes - Zener | |
| Package | SOD-323; SOD323F SOD323F | Tape & Reel (TR) | SOD323F | SOD-323; SOD-323F | ||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||
| PD | 310 milliwatts | 550 milliwatts | ||||
| Tj | 150 C (302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |