Nexperia B.V. Discrete Semiconductor Products - Diodes - Zener - Single PZU10B1,115

Description
Win Source Part Number: 1113184-PZU10B1,115 Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±2% Power - Max: 310 mW Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 100 mA Current - Reverse Leakage @ Vr: 100 nA @ 7 V Voltage - Zener (Nom) (Vz): 10 V Impedance (Max) (Zzt): 10 Ohms Package / Case: SC-90, SOD-323F Supplier Device Package: SOD-323F Temperature Range - Operating: -65°C ~ 150°C Alternative Parts (Cross-Reference): PZU10B1115; ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Nexperia USA Inc. Other Names: 1727-3678-6,1727-367 8-1,1727-3678-2,2156 -PZU10B1,115-1727,56 8-3850-6-ND,568-3850 -2,568-3850-1-ND,568 -3850-2-ND,PZU10B1 T/R,568-3850-1,568-3 850-6,934059799115 Base Product Number: PZU10
Request a Quote Datasheet
Description
Win Source Part Number: 1113184-PZU10B1,115 Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±2% Power - Max: 310 mW Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 100 mA Current - Reverse Leakage @ Vr: 100 nA @ 7 V Voltage - Zener (Nom) (Vz): 10 V Impedance (Max) (Zzt): 10 Ohms Package / Case: SC-90, SOD-323F Supplier Device Package: SOD-323F Temperature Range - Operating: -65°C ~ 150°C Alternative Parts (Cross-Reference): PZU10B1115; ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Nexperia USA Inc. Other Names: 1727-3678-6,1727-367 8-1,1727-3678-2,2156 -PZU10B1,115-1727,56 8-3850-6-ND,568-3850 -2,568-3850-1-ND,568 -3850-2-ND,PZU10B1 T/R,568-3850-1,568-3 850-6,934059799115 Base Product Number: PZU10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Zener - Single - 1113184-PZU10B1,115 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1113184-PZU10B1,115
Discrete Semiconductor Products - Diodes - Zener - Single 1113184-PZU10B1,115
Win Source Part Number: 1113184-PZU10B1,115 Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±2% Power - Max: 310 mW Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 100 mA Current - Reverse Leakage @ Vr: 100 nA @ 7 V Voltage - Zener (Nom) (Vz): 10 V Impedance (Max) (Zzt): 10 Ohms Package / Case: SC-90, SOD-323F Supplier Device Package: SOD-323F Temperature Range - Operating: -65°C ~ 150°C Alternative Parts (Cross-Reference): PZU10B1115; ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Nexperia USA Inc. Other Names: 1727-3678-6,1727-367 8-1,1727-3678-2,2156 -PZU10B1,115-1727,56 8-3850-6-ND,568-3850 -2,568-3850-1-ND,568 -3850-2-ND,PZU10B1 T/R,568-3850-1,568-3 850-6,934059799115 Base Product Number: PZU10

Win Source Part Number: 1113184-PZU10B1,115
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±2%
Power - Max: 310 mW
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 100 mA
Current - Reverse Leakage @ Vr: 100 nA @ 7 V
Voltage - Zener (Nom) (Vz): 10 V
Impedance (Max) (Zzt): 10 Ohms
Package / Case: SC-90, SOD-323F
Supplier Device Package: SOD-323F
Temperature Range - Operating: -65°C ~ 150°C
Alternative Parts (Cross-Reference): PZU10B1115;
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Nexperia USA Inc.
Other Names: 1727-3678-6,1727-3678-1,1727-3678-2,2156-PZU10B1,115-1727,568-3850-6-ND,568-3850-2,568-3850-1-ND,568-3850-2-ND,PZU10B1 T/R,568-3850-1,568-3850-6,934059799115
Base Product Number: PZU10

Buy Now Datasheet
Single Zener Diodes - 1727-3678-2-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-3678-2-ND
Single Zener Diodes 1727-3678-2-ND
Zener Diode 10V 310mW ±2% Surface Mount SOD-323F

Zener Diode 10V 310mW ±2% Surface Mount SOD-323F

Buy Now Datasheet
10V 310MW Zener Diode - 287-PZU10B1,115 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10V 310MW Zener Diode
287-PZU10B1,115
10V 310MW Zener Diode 287-PZU10B1,115
DIODE ZENER 10V 310MW SOD323F Product overview: PZU10B1,115 from Nexperia is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 10V, 310MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 10V, 310MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-PZU10B1,115 can be used for catalog matching and distributor lookup.

DIODE ZENER 10V 310MW SOD323F Product overview: PZU10B1,115 from Nexperia is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 10V, 310MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 10V, 310MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-PZU10B1,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - PZU10B1,115 - Rochester Electronics
Newburyport, MA, United States
Nexperia PZU10B1 - Zener Diode, 9.66V, 2%, 0.31W, Unidirectional, SOD2

Nexperia PZU10B1 - Zener Diode, 9.66V, 2%, 0.31W, Unidirectional, SOD2

Supplier's Site Datasheet
Zener Diodes Rohs Compliant Nexperia - 29AK4268 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diodes Rohs Compliant Nexperia
29AK4268
Zener Diodes Rohs Compliant Nexperia 29AK4268
ZENER DIODES ROHS COMPLIANT: YES

ZENER DIODES ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - PZU10B1,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
PZU10B1,115
Discrete Semiconductor Products - Diodes - Zener PZU10B1,115
DIODE ZENER 10V 310MW SOD323F

DIODE ZENER 10V 310MW SOD323F

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1113184-PZU10B1,115 1727-3678-2-ND 287-PZU10B1,115 PZU10B1,115 29AK4268 PZU10B1,115
Product Name Discrete Semiconductor Products - Diodes - Zener - Single Single Zener Diodes 10V 310MW Zener Diode Zener Diodes Rohs Compliant Nexperia Discrete Semiconductor Products - Diodes - Zener
Package SOD-323; SC-90, SOD-323F Tape & Reel (TR) SOD323F SOD-323; SOD-323F
VZ 10 volts 10 volts 10 volts
ZZT 10 ohms 10 ohms 10 ohms
IR 0.1000 mA 100 mA
Unlock Full Specs
to access all available technical data