Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1090739-PUSB3TB6AZ
Packaging: Reel - TR
Type: Steering (Rail to Rail)
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 7
Power Line Protection: Yes
Capacitance @ Frequency: 0.27pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 7-XSON (1.1x2.1)
Minimum Breakdown Voltage: 6V
Max Clamping Voltage: 4.8V (Typ)
Peak Pulse Current(Ippm): 3.5A (8/20μs)
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
4.8V (Typ) Clamp 3.5A (8/20µs) Ipp Tvs Diode Surface Mount 7-XSON (1.1x2.1)
4.8V (Typ) Clamp 3.5A (8/20µs) Ipp Tvs Diode Surface Mount 7-XSON (1.1x2.1)
4.8V (Typ) Clamp 3.5A (8/20µs) Ipp Tvs Diode Surface Mount 7-XSON (1.1x2.1)
TVS DIODE 4.8VC 7XSON
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1090739-PUSB3TB6AZ | 1727-2335-1-ND | PUSB3TB6AZ | PUSB3TB6AZ |
| Product Name | TVS - TVS - Diodes - PUSB3TB6AZ | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Package | 7-XSON (1.1x2.1) | 7-XFDFN | 7-XSON (1.1x2.1) | 7-XFDFN |
| IPPM | 3.5 amps | |||
| VC | 4.8 volts | 4.8 volts | 4.8 volts | 4.8 volts |
| VBR | 6 volts | 6 volts | 6 volts | 6 volts |
| CT | 0.2700 pF |