3V (Typ) Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount DFN2510A-10
3V (Typ) Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount DFN2510A-10
3V (Typ) Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount DFN2510A-10
TVS DIODE 3VC DFN2510A-10 Product overview: PUSB3FA1Z from Nexperia is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PUSB3FA1Z can be used for catalog matching and distributor lookup.
Win Source Part Number: 1362409-PUSB3FA1Z
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 58 pct.
Type: Steering (Rail to Rail)
MSL Level: 1 (Unlimited)
Mfr: Nexperia USA Inc.
Package: Tape & Reel
Product Status: Active
Package / Case: 10-XFDFN
Supplier Device Package: DFN2510A-10
Base Product Number: PUSB3
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
Applications: General Purpose
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Breakdown (Min): 5.5V
Voltage - Clamping (Max) @ Ipp: 3V (Typ)
Current - Peak Pulse (10/1000µs): 7A (8/20µs)
Power Line Protection: No
Capacitance @ Frequency: 0.29pF @ 1MHz
Unidirectional Channels: 4
TVS DIODE 3VC DFN2510A-10
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1727-7814-2-ND | 144-PUSB3FA1Z | 1362409-PUSB3FA1Z | PUSB3FA1Z | PUSB3FA1Z |
| Product Name | TVS Diodes | TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Configuration | Single | Single | |||
| Package | 10-XFDFN | Tape & Reel (TR) | 10-XFDFN | DFN2510A-10 | 10-XFDFN |
| VC | 3 volts | 3 volts | 3 volts | 3 volts | |
| VBR | 5.5 volts | 5.5 volts | 5.5 volts | 5.5 volts | |
| IFSM | 7 amps |