Nexperia B.V. ESD protection for ultra high-speed interfaces PUSB3FA0X

Description
The device is designed to protect high-speed interfaces such as SuperSpeed USB, High-Definition Multimedia Interface (HDMI), DisplayPort, external Serial Advanced Technology Attachment (eSATA) and Low Voltage Differential Signaling (LVDS) interfaces against ElectroStatic Discharge (ESD). The device includes four high-level ESD protection diode structures for ultra high-speed signal lines and is encapsulated in a leadless small DFN2510A-10 (SOT1176-1) plastic package. All signal lines are protected by a special diode configuration offering ultra low line capacitance of only 0.5 pF. These diodes utilize a unique snap-back structure in order to provide protection to downstream components from ESD voltages up to ±10 kV contact exceeding IEC 61000-4-2, level 4. Features and benefits System ESD protection for USB 2.0 and SuperSpeed USB 3.1, HDMI 2.0, DisplayPort, eSATA and LVDS All signal lines with integrated rail-to-rail clamping diodes for downstream ESD protection of ±10 kV exceeding IEC 61000-4-2, level 4 Matched 0.5 mm trace spacing Signal lines with ≤ 0.05 pF matching capacitance between signal pairs Line capacitance of only 0.5 pF for each channel Design-friendly ‘pass-through’ signal routing Applications The device is designed for high-speed receiver and transmitter port protection: TVs and monitors DVD recorders and players Notebooks, main board graphic cards and ports Set-top boxes and game consoles
Request a Quote Datasheet
Description
The device is designed to protect high-speed interfaces such as SuperSpeed USB, High-Definition Multimedia Interface (HDMI), DisplayPort, external Serial Advanced Technology Attachment (eSATA) and Low Voltage Differential Signaling (LVDS) interfaces against ElectroStatic Discharge (ESD). The device includes four high-level ESD protection diode structures for ultra high-speed signal lines and is encapsulated in a leadless small DFN2510A-10 (SOT1176-1) plastic package. All signal lines are protected by a special diode configuration offering ultra low line capacitance of only 0.5 pF. These diodes utilize a unique snap-back structure in order to provide protection to downstream components from ESD voltages up to ±10 kV contact exceeding IEC 61000-4-2, level 4. Features and benefits System ESD protection for USB 2.0 and SuperSpeed USB 3.1, HDMI 2.0, DisplayPort, eSATA and LVDS All signal lines with integrated rail-to-rail clamping diodes for downstream ESD protection of ±10 kV exceeding IEC 61000-4-2, level 4 Matched 0.5 mm trace spacing Signal lines with ≤ 0.05 pF matching capacitance between signal pairs Line capacitance of only 0.5 pF for each channel Design-friendly ‘pass-through’ signal routing Applications The device is designed for high-speed receiver and transmitter port protection: TVs and monitors DVD recorders and players Notebooks, main board graphic cards and ports Set-top boxes and game consoles
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ESD protection for ultra high-speed interfaces - PUSB3FA0X - Nexperia B.V.
Nijmegen, Netherlands
ESD protection for ultra high-speed interfaces
PUSB3FA0X
ESD protection for ultra high-speed interfaces PUSB3FA0X
The device is designed to protect high-speed interfaces such as SuperSpeed USB, High-Definition Multimedia Interface (HDMI), DisplayPort, external Serial Advanced Technology Attachment (eSATA) and Low Voltage Differential Signaling (LVDS) interfaces against ElectroStatic Discharge (ESD). The device includes four high-level ESD protection diode structures for ultra high-speed signal lines and is encapsulated in a leadless small DFN2510A-10 (SOT1176-1) plastic package. All signal lines are protected by a special diode configuration offering ultra low line capacitance of only 0.5 pF. These diodes utilize a unique snap-back structure in order to provide protection to downstream components from ESD voltages up to ±10 kV contact exceeding IEC 61000-4-2, level 4. Features and benefits System ESD protection for USB 2.0 and SuperSpeed USB 3.1, HDMI 2.0, DisplayPort, eSATA and LVDS All signal lines with integrated rail-to-rail clamping diodes for downstream ESD protection of ±10 kV exceeding IEC 61000-4-2, level 4 Matched 0.5 mm trace spacing Signal lines with ≤ 0.05 pF matching capacitance between signal pairs Line capacitance of only 0.5 pF for each channel Design-friendly ‘pass-through’ signal routing Applications The device is designed for high-speed receiver and transmitter port protection: TVs and monitors DVD recorders and players Notebooks, main board graphic cards and ports Set-top boxes and game consoles

The device is designed to protect high-speed interfaces such as SuperSpeed USB, High-Definition Multimedia Interface (HDMI), DisplayPort, external Serial Advanced Technology Attachment (eSATA) and Low Voltage Differential Signaling (LVDS) interfaces against ElectroStatic Discharge (ESD).

The device includes four high-level ESD protection diode structures for ultra high-speed signal lines and is encapsulated in a leadless small DFN2510A-10 (SOT1176-1) plastic package.

All signal lines are protected by a special diode configuration offering ultra low line capacitance of only 0.5 pF. These diodes utilize a unique snap-back structure in order to provide protection to downstream components from ESD voltages up to ±10 kV contact exceeding IEC 61000-4-2, level 4.

Features and benefits

  • System ESD protection for USB 2.0 and SuperSpeed USB 3.1, HDMI 2.0, DisplayPort, eSATA and LVDS
  • All signal lines with integrated rail-to-rail clamping diodes for downstream ESD protection of ±10 kV exceeding IEC 61000-4-2, level 4
  • Matched 0.5 mm trace spacing
  • Signal lines with ≤ 0.05 pF matching capacitance between signal pairs
  • Line capacitance of only 0.5 pF for each channel
  • Design-friendly ‘pass-through’ signal routing

Applications

The device is designed for high-speed receiver and transmitter port protection:

  • TVs and monitors
  • DVD recorders and players
  • Notebooks, main board graphic cards and ports
  • Set-top boxes and game consoles
Supplier's Site Datasheet
Esd Protection Diode, Dfn2510A; Clamping Voltage Vc Max Nexperia - 65AC6258 - Newark, An Avnet Company
Chicago, IL, United States
Esd Protection Diode, Dfn2510A; Clamping Voltage Vc Max Nexperia
65AC6258
Esd Protection Diode, Dfn2510A; Clamping Voltage Vc Max Nexperia 65AC6258
ESD PROTECTION DIODE, DFN2510A; Clamping Voltage Vc Max:4.6V; Diode Case Style:DFN2510A; No. of Pins:10Pins; Operating Voltage:1.5V; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes

ESD PROTECTION DIODE, DFN2510A; Clamping Voltage Vc Max:4.6V; Diode Case Style:DFN2510A; No. of Pins:10Pins; Operating Voltage:1.5V; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. Newark, An Avnet Company
Product Category Circuit Protection Components Circuit Protection Components
Product Number PUSB3FA0X 65AC6258
Product Name ESD protection for ultra high-speed interfaces Esd Protection Diode, Dfn2510A; Clamping Voltage Vc Max Nexperia
Mounting / Packaging SOT1176-1 SOT1176-1
Unlock Full Specs
to access all available technical data

Similar Products

4-fold bidirectional ESD protection array - PESD3V3L4BHCYL - Nexperia B.V.
Specs
Device Type ESD Suppressor
Configuration Chip Array
Mounting / Packaging SOT8006 SOT8006
View Details
 - PESD9V0Z1BDSFYL - Rochester Electronics
Nexperia B.V.
Specs
Device Type ESD Suppressor
Standards and Certifications RoHS
View Details
ESD protection for high-speed interfaces - PESD4USB3BTTS-QJ - Nexperia B.V.
Specs
Device Type ESD Suppressor
Mounting / Packaging SOT1165D SOT1165D
Standards and Certifications RoHS
View Details