TVS DIODE 4.6VC DFN2510A-10
TVS DIODE 4.6VC DFN2510A-10
4.6V (Typ) Clamp 5.2A (8/20µs) Ipp Tvs Diode Surface Mount DFN2510A-10
TVS DIODE 4.6VC DFN2510A-10
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1727-PUSB3FA0XDKR-ND | PUSB3FA0X |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | 10-XFDFN | DFN2510A-10 |
| VC | 4.6 volts | 4.6 volts |