Win Source Part Number: 1362408-PUSB3F99X
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 58 pct.
Type: Steering (Rail to Rail)
MSL Level: 1 (Unlimited)
Mfr: Nexperia USA Inc.
Package: Tape & Reel
Product Status: Active
Package / Case: 10-XFDFN
Supplier Device Package: DFN2510A-10
Base Product Number: PUSB3
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
Applications: HDMI, USB
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Breakdown (Min): 6V
Voltage - Clamping (Max) @ Ipp: 4.6V (Typ)
Current - Peak Pulse (10/1000µs): 5.2A (8/20µs)
Power Line Protection: No
Capacitance @ Frequency: 0.5pF @ 1MHz
Unidirectional Channels: 4
TVS DIODE 4.6VC DFN2510A-10 Product overview: PUSB3F99X from Nexperia is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PUSB3F99X can be used for catalog matching and distributor lookup.
4.6V (Typ) Clamp 5.2A (8/20µs) Ipp Tvs Diode Surface Mount DFN2510A-10
TVS DIODE 4.6VC DFN2510A-10
TVS DIODE 4.6VC DFN2510A-10
TVS DIODE 4.6VC DFN2510A-10
TVS DIODE 4.6VC DFN2510A-10
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1362408-PUSB3F99X | 144-PUSB3F99X | 1727-PUSB3F99XTR-ND | PUSB3F99X | PUSB3F99X |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Protection Diode | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | 10-XFDFN | Tape & Reel (TR) | 10-XFDFN | 10-XFDFN | DFN2510A-10 |
| VC | 4.6 volts | 4.6 volts | 4.6 volts | 4.6 volts | |
| VBR | 6 volts | 6 volts | 6 volts | 6 volts | |
| CT | 0.5000 pF | ||||
| Tj | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |