Nexperia B.V. DFN TVS Protection Diode PUSB3F96X

Description
PUSB3F96 - ESD protection for ultra high-speed interfaces DFN 10-Pin Product overview: PUSB3F96X from Nexperia is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DFN. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, DFN, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PUSB3F96X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PUSB3F96 - ESD protection for ultra high-speed interfaces DFN 10-Pin Product overview: PUSB3F96X from Nexperia is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DFN. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, DFN, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PUSB3F96X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DFN TVS Protection Diode - 144-PUSB3F96X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
DFN TVS Protection Diode
144-PUSB3F96X
DFN TVS Protection Diode 144-PUSB3F96X
PUSB3F96 - ESD protection for ultra high-speed interfaces DFN 10-Pin Product overview: PUSB3F96X from Nexperia is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DFN. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, DFN, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PUSB3F96X can be used for catalog matching and distributor lookup.

PUSB3F96 - ESD protection for ultra high-speed interfaces DFN 10-Pin Product overview: PUSB3F96X from Nexperia is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DFN. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, DFN, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PUSB3F96X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 1727-2030-6-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
1727-2030-6-ND
TVS Diodes 1727-2030-6-ND
4.6V (Typ) Clamp 5.2A (8/20µs) Ipp Tvs Diode Surface Mount DFN2510A-10

4.6V (Typ) Clamp 5.2A (8/20µs) Ipp Tvs Diode Surface Mount DFN2510A-10

Buy Now Datasheet
TVS Diodes - 1727-2030-2-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
1727-2030-2-ND
TVS Diodes 1727-2030-2-ND
4.6V (Typ) Clamp 5.2A (8/20µs) Ipp Tvs Diode Surface Mount DFN2510A-10

4.6V (Typ) Clamp 5.2A (8/20µs) Ipp Tvs Diode Surface Mount DFN2510A-10

Buy Now Datasheet
TVS Diodes - 1727-2030-1-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
1727-2030-1-ND
TVS Diodes 1727-2030-1-ND
4.6V (Typ) Clamp 5.2A (8/20µs) Ipp Tvs Diode Surface Mount DFN2510A-10

4.6V (Typ) Clamp 5.2A (8/20µs) Ipp Tvs Diode Surface Mount DFN2510A-10

Buy Now Datasheet
 - PUSB3F96X - Rochester Electronics
Newburyport, MA, United States
Trans Voltage Suppressor Diode, Unidirectional, 1 Element, Silicon

Trans Voltage Suppressor Diode, Unidirectional, 1 Element, Silicon

Supplier's Site Datasheet
TVS - TVS - Diodes - PUSB3F96X - 890472-PUSB3F96X - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - PUSB3F96X
890472-PUSB3F96X
TVS - TVS - Diodes - PUSB3F96X 890472-PUSB3F96X
Manufacturer: Nexperia USA Inc. Win Source Part Number: 890472-PUSB3F96X Operating Temperature Range: -40°C ~ 85°C (TA) Features: 4.6V (Typ) Clamp 5.2A (8/20µs) Ipp Tvs Diode Surface Mount DFN2510A-10 Package: 10-XFDFN Package: Reel - TR Mounting: Surface Mount Family Name: PUSB3F96 Categories: Circuit Protection Case / Package: DFN2510A-10 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 1727-2030-2, 568-12159-2, 568-12159-1, PUSB3F96X-ND, 568-12159-1-ND, 568-12159-2-ND, 1727-2030-1, 1727-2030-6, 568-12159-6, PUSB3F96, 568-12159-6-ND, 934067685115

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 890472-PUSB3F96X
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: 4.6V (Typ) Clamp 5.2A (8/20µs) Ipp Tvs Diode Surface Mount DFN2510A-10
Package: 10-XFDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: PUSB3F96
Categories: Circuit Protection
Case / Package: DFN2510A-10
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 1727-2030-2, 568-12159-2, 568-12159-1, PUSB3F96X-ND, 568-12159-1-ND, 568-12159-2-ND, 1727-2030-1, 1727-2030-6, 568-12159-6, PUSB3F96, 568-12159-6-ND, 934067685115

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - PUSB3F96X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
PUSB3F96X
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes PUSB3F96X
TVS DIODE 5.5VWM 4.6VC 10DFN

TVS DIODE 5.5VWM 4.6VC 10DFN

Supplier's Site
Esd Protection Diode, Dfn2510A; Clamping Voltage Vc Max Nexperia - 61X9883 - Newark, An Avnet Company
Chicago, IL, United States
Esd Protection Diode, Dfn2510A; Clamping Voltage Vc Max Nexperia
61X9883
Esd Protection Diode, Dfn2510A; Clamping Voltage Vc Max Nexperia 61X9883
ESD PROTECTION DIODE, DFN2510A; Clamping Voltage Vc Max:4.6V; Diode Case Style:DFN2510; No. of Pins:10Pins; Operating Voltage:5.5V; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

ESD PROTECTION DIODE, DFN2510A; Clamping Voltage Vc Max:4.6V; Diode Case Style:DFN2510; No. of Pins:10Pins; Operating Voltage:5.5V; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site
TVS Diodes - PUSB3F96X - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
PUSB3F96X
TVS Diodes PUSB3F96X
TVS DIODE 5.5VWM 4.6VC 10DFN

TVS DIODE 5.5VWM 4.6VC 10DFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number 144-PUSB3F96X 1727-2030-6-ND PUSB3F96X 890472-PUSB3F96X PUSB3F96X 61X9883 PUSB3F96X
Product Name DFN TVS Protection Diode TVS Diodes TVS - TVS - Diodes - PUSB3F96X Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Esd Protection Diode, Dfn2510A; Clamping Voltage Vc Max Nexperia TVS Diodes
Configuration Single Single
RoHS Compliant RoHS RoHS RoHS
Tj -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package 10-XFDFN DFN2510A-10 DFN2510A-10 10-XFDFN
Unlock Full Specs
to access all available technical data